These 0° and 45° angle of incidence Cold Mirrors are ideal for decreasing the undesirable heat caused by infrared radiation. A multi-layer dielectric coating reflects 90% of visible light while transmitting over 80% of the NIR and IR. Cold Mirrors will function satisfactorily, and are resistant to damage, from ambient temperatures of -45°C to +232°C, ideal for projection systems where heat build-up can lead to system damage. Made of BOROFLOAT glass, these Cold Mirrors can be cut to the desired size for any application.
Edmund Optics Inc. | |
---|---|
Product Category | Optical Filters |
Product Number | NT62-633 |
Product Name | Cold Mirror 0 Deg AOI 12.5mm Sq |
Filter Type | Cold Mirrors |
Filter Shape | Square |
Filter Diameter, Side Length, or Rectangular Length | 12.5 mm (0.4921 inch) |