Microchip Technology, Inc. Datasheets for Network Synchronization Products
Network synchronization products are used to maintain and synchronize the timing among all the elements of a network.
Network Synchronization Products: Learn more
| Product Name | Notes |
|---|---|
| Click here for secure documentation The ZL30363 is a IEEE 1588 and Synchronous Ethernet packet dual channel clock network synchronizer combining two DPLLs / NCOs with three programmable synthesizers. It... | |
| The ZL30100 T1/E1 System Synchronizer contains a digital phase-locked loop (DPLL), which provides timing and synchronization for multi-trunk T1 and E1 transmission equipment. The ZL30100 generates ST-BUS and other TDM... | |
| The ZL30101 Stratum 3 System Synchronizer contains a digital phase-locked loop (DPLL), which provides timing and synchronization for multi-trunk T1 and E1 transmission equipment. The ZL30101 generates ST-BUS and other... | |
| The ZL30102 is a high-performance DPLL (digital phase-locked loop) designed for synchronization and timing control of redundant system clocks requiring Stratum 4/4E timing specifications. The ZL30102 generates ST-BUS and other... | |
| The ZL30105 is a high-performance DPLL (digital phase-locked loop) designed for synchronization and timing control of redundant system clocks requiring Stratum 3 and SDH timing specifications. The ZL30105 generates SBI,... | |
| The ZL30107 provides timing and synchronization for Ethernet line cards in next-generation networking equipment supporting circuit services over IP-based architectures. Integrating independent analog and digital PLLs, the device synchronizes with... | |
| The ZL30108 SONET/SDH network interface digital phase-locked loop (DPLL) provides timing and synchronization for SONET/SDH network interface cards. Measuring just 5 mm (millimeters) x 5 mm, the ZL30108 DPLL addresses... | |
| The ZL30109 DS1/E1 System Synchronizer contains a digital phase-locked loop (DPLL), which provides timing and synchronization for multi-trunk DS1 and E1 transmission equipment. The 19.44 MHz output makes the ZL30109... | |
| The ZL30110 clock rate conversion digital phase-locked loop (DPLL) provides accurate and reliable frequency conversion. The ZL30110 generates a range of clocks that are either locked to the input reference... | |
| The ZL30116 SONET/SDH System Synchronizer is a highly integrated device that provides the functionality required for synchronizing network equipment. It incorporates two independent DPLLs, each capable of locking to one... | |
| The ZL30117 SONET/SDH Line Card Synchronizer is a highly integrated device that provides timing and synchronization for network interface cards. The DPLL is capable of locking to one of three... | |
| The ZL30119 SONET/SDH Line Card Synchronizer is a highly integrated device that provides timing and synchronization for network interface cards. It incorporates two independent DPLLs, each capable of locking to... | |
| The ZL30120 Multi-Rate Line Card Synchronizer is a highly integrated device that provides timing and synchronization for network interface cards. It incorporates two independent DPLLs, each capable of locking to... | |
| The ZL30121 SONET/SDH System Synchronizer is a highly integrated device that provides the functionality required for synchronizing network equipment. It incorporates two independent DPLLs, each capable of locking to one... | |
| The ZL30122 SONET/SDH Line Card Synchronizer is a highly integrated device that provides timing and synchronization for network interface cards. The DPLL is capable of locking to one of three... | |
| The ZL30123 SONET/SDH Line Card Synchronizer is a highly integrated device that provides timing and synchronization for network interface cards. It incorporates two independent DPLLs, each capable of locking to... | |
| The ZL30142 SONET/SDH/GbE Stratum 3 System Synchronizer and SETS device is a highly integrated device that provides all of the functionality that is required for a central timing card in... | |
| The ZL30143 System Synchronizer and SETS device is a highly integrated device that provides all of the functionality that is required for a central timing card in carrier grade network... | |
| The ZL30145 is a highly integrated device that provides timing for line cards. The DPLL automatically locks to one input reference and provides two synchronized output clocks for synchronizing SONET/SDH... | |
| The ZL30146 OC-192/STM-64 PDH/SONET/SDH/Synchr onous Ethernet Network Interface Synchronizer is a highly integrated device that provides timing for both PDH/SONET/SDH and Ethernet network interface cards. This device is ideally suited... | |
| The ZL30150 dual Channel Clock Translator with two programmable Numerically Controlled Oscillators (NCOs), part of Microsemi's ClockCenter platform is a highly integrated device that generates any Telecom or SyncE frequency... | |
| The ZL30151 is a high performance line card device in a tiny 5x5mm package. The device accepts up to 3 input references and generates up to 3 differential or 6... | |
| The ZL30152 Universal Clock Translator, part of Microsemi's ClockCenter platform of Synchronous Clock devices, delivers industry leading synchronization performance for high-speed complex applications. The highly integrated and programmable solution provides... | |
| The ZL30153 Synchronous Ethernet Network Synchronizer, part of Microsemi's ClockCenter platform is a highly integrated device that provides all of the functionality that is required for a central timing card... | |
| The ZL30154 Synchronous Ethernet Network Synchronizer, part of Microchip's ClockCenter platform is a highly integrated device that provides all of the functionality that is required for a central timing card... | |
| The ZL30155 Dual Channel Universal Clock Translator, part of Microchip's ClockCenter platform of Synchronous Clock devices, delivers industry leading synchronization performance for high-speed complex applications. The highly integrated and programmable... | |
| The ZL30157 Dual Channel Universal Clock Translator, part of Microsemi's ClockCenter platform of Synchronous Clock devices, delivers industry leading synchronization performance for high-speed complex applications. The highly integrated and programmable... | |
| The ZL30159 single PLL rate converter is part of Microchip's ClockCenter platform and can synchronize to any clock rate from 1 Hz (1pps) to 750 MHz. The conversion from 1pps... | |
| The ZL30160 Four Channel Universal Clock Translator, part of Microsemi's ClockCenter platform of Synchronous Clock devices, delivers industry leading synchronization performance for high-speed, complex applications. The highly integrated and programmable... | |
| The ZL30161 is a single channel Network Synchronization Clock Translator combining a single DPLL / NCO with three programmable synthesizers. The device is a fully compliant SEC (G.813) and EEC... | |
| The ZL30162 is Microchips's most integrated timing card device combining four programmable DPLLs / NCOs with four programmable synthesizers. The deivce is a fully compliant SEC (G.813) and EEC (G.8262)... | |
| The ZL30163 is a dual channel Network Synchronization Clock Translator combining two programmable DPLLs / NCOs with four programmable synthesizers.The device is a fully compliant SEC (G.813) and EEC (6.8262)... | |
| The ZL30165 is the first monolithic Clock Translator in the industry with four independent flexible rate conversion clock channels. Each channel accepts and generates any frequency from 1kHz to 750MHz... | |
| The ZL30166 is a triple channel Clock Translator combining three programmable DPLLs / NCOs with four programmable precision synthesizers. Each channel accepts any frequency from 1kHz to 750MHz and generates... | |
| The ZL30167 is a dual channel Clock Translator combining two programmable DPLLs / NCOs with four programmable synthesizers to support any communication service over optical networks. For applications that require... | |
| The ZL30168 is a Quad Channel Enhanced Clock Translator. Four independent channels can function as DPLLs, NCO's or OTN clock generators based on buffer-fill levels. It can accept any frequency... | |
| The ZL30174 features four independent flexible rate conversion clock channels via four digital PLLs and four clock generators. Each channel accepts and generates any frequency from 1 Hz to 900... | |
| The ZL30361 is a IEEE 1588 and Synchronous Ethernet packet single channel clock network synchronizer combining a single DPLL / NCO with three programmable synthesizers. It is capable of accepting... | |
| The ZL30364 is a IEEE 1588 and Synchronous Ethernet packet triple channel clock network synchronizer combining three DPLLs / NCOs with four programmable synthesizers. It is capable of accepting and... | |
| The ZL30365 is a IEEE 1588 and Synchronous Ethernet packet quad channel clock network synchronizer combining four DPLLs / NCOs with four programmable synthesizers. It is capable of accepting and... | |
| The ZL30367 is a IEEE 1588 and Synchronous Ethernet packet dual channel clock network synchronizer combining four DPLLs / NCOs with four programmable synthesizers. It is capable of accepting and... | |
| The ZL30601 offers one DPLL channel of Synchronous Ethernet (SyncE) packet clock synchronization. Using Microsemi’s fourth generation timing technology, these devices offer one third the jitter of the previous generation... | |
| The ZL30602 offers two DPLL channels of Synchronous Ethernet (SyncE) packet clock synchronization. Using Microsemi’s fourth generation timing technology, these devices offer one third the jitter of the previous generation... | |
| The ZL30603 offers three DPLL channels of Synchronous Ethernet (SyncE) packet clock synchronization. Using Microsemi’s fourth generation timing technology, these devices offer one third the jitter of the previous generation... | |
| The ZL30604 offers four DPLL channels of Synchronous Ethernet (SyncE) packet clock synchronization. Using Microsemi’s fourth generation timing technology, these devices offer one third the jitter of the previous generation... | |
| The ZL30611 offers one DPLL channel of Synchronous Ethernet (SyncE) clock translation. Fourth generation timing technology provides one third the jitter of the previous generation devices with a 40% smaller... | |
| The ZL30612 offers two DPLL channels of Synchronous Ethernet (SyncE) clock translation. Fourth generation timing technology provides one third the jitter of the previous generation devices with a 40% smaller... | |
| The ZL30614 offers four DPLL channels of Synchronous Ethernet (SyncE) clock translation. Fourth generation timing technology provides one third the jitter of the previous generation devices with a 40% smaller... | |
| The ZL30621 is a fully compliant SEC (G.813) and EEC (G.8262) single channel Network Synchronizer with ultra-low jitter performance of 250fs RMS. The device accepts up to 3 input references... | |
| The ZL30622 is a fully compliant SEC (G.813) and EEC (G.8262) single channel Network Synchronizer with ultra-low jitter performance of 250fs RMS. ZL30622 comes in a tiny 5 x 5mm... | |
| The ZL30623 is a fully compliant SEC (G.813) and EEC (G.8262) dual channel Network Synchronizer with ultra-low jitter performance of 250fs RMS. The device accepts up to 6 input references... | |
| The ZL30661 offers one channel of Synchronous Ethernet (SyncE) packet clock synchronization. Using Microsemi’s miTimePLL timing technology, this device offers new and improved features for 5G transport and wireless infrastructure... | |
| The ZL30662 offers two channels of Synchronous Ethernet (SyncE) packet clock synchronization. Using Microsemi’s miTimePLL timing technology, this device offers new and improved features for 5G transport and wireless infrastructure... | |
| The ZL30663 offers three channels of Synchronous Ethernet (SyncE) packet clock synchronization. Using Microsemi’s miTimePLL timing technology, this device offers new and improved features for 5G transport and wireless infrastructure... | |
| The ZL30671 offers one channel of Synchronous Ethernet (SyncE) packet clock synchronization. Using Microsemi’s miTimePLL timing technology, this device offers new and improved features for 5G transport and wireless infrastructure... | |
| The ZL30672 offers 2 channels of Synchronous Ethernet (SyncE) packet clock synchronization. Using Microsemi’s miTimePLL timing technology, this device offers new and improved features for 5G transport and wireless infrastructure... | |
| The ZL30673 offers 3 channels of Synchronous Ethernet (SyncE) packet clock synchronization. Using Microsemi’s miTimePLL timing technology, this device offers new and improved features for 5G transport and wireless infrastructure... | |
| The ZL30681 offers one DPLL channel of Synchronous Ethernet (SyncE) packet clock synchronization. Using Microsemi’s miTimePLL timing technology, these devices offer new and improved features for 5G transport and wireless... | |
| The ZL30682 offers two DPLL channel of Synchronous Ethernet (SyncE) packet clock synchronization. Using Microsemi’s miTimePLL timing technology, these devices offer new and improved features for 5G transport and wireless... | |
| The ZL30683 offers three DPLL channels of Synchronous Ethernet (SyncE) packet clock synchronization. Using Microsemi’s miTimePLL timing technology, these devices offer new and improved features for 5G transport and wireless... | |
| The ZL30691 offers one channel of Synchronous Ethernet (SyncE) packet clock synchronization. Using Microsemi’s miTimePLL timing technology, these devices offer new and improved features for 5G transport and wireless infrastructure... | |
| The ZL30692 offers two channels of Synchronous Ethernet (SyncE) packet clock synchronization. Using Microsemi’s miTimePLL timing technology, these devices offer new and improved features for 5G transport and wireless infrastructure... | |
| The ZL30693 offers three channels of Synchronous Ethernet (SyncE) packet clock synchronization. Using Microsemi’s miTimePLL timing technology, these devices offer new and improved features for 5G transport and wireless infrastructure... | |
| The ZL30701 offers one independent timing channel of a combined hardware and software platform including IEEE 1588-2008 Precision Time Protocol Stack and Synchronization Algorithms. This device provides a highly integrated... | |
| The ZL30702 offers two independent timing channels of a combined hardware and software platform including IEEE 1588-2008 Precision Time Protocol Stack and Synchronization Algorithms. This device provides a highly integrated... | |
| The ZL30703 offers three independent timing channels of a combined hardware and software platform including IEEE 1588-2008 Precision Time Protocol Stack and Synchronization Algorithms. This device provides a highly integrated... | |
| The ZL30704 offers four independent timing channels of a combined hardware and software platform including IEEE 1588-2008 Precision Time Protocol Stack and Synchronization Algorithms. This device provides a highly integrated... | |
| The ZL30771 offers one independent timing channel of a combined hardware and software platform including IEEE 1588-2008 Precision Time Protocol Stack and Synchronization Algorithms. Using Microsemi’s miTimePLL timing technology, this... | |
| The ZL30772 offers two independent timing channels of a combined hardware and software platform including IEEE 1588-2008 Precision Time Protocol Stack and Synchronization Algorithms. Using Microsemi’s miTimePLL timing technology, this... | |
| The ZL30773 offers three independent timing channels of a combined hardware and software platform including IEEE 1588-2008 Precision Time Protocol Stack and Synchronization Algorithms. Using Microsemi’s miTimePLL timing technology, this... | |
| The ZL30791 offers one independent timing channel of a combined hardware and software platform including IEEE 1588-2008 Precision Time Protocol Stack and Synchronization Algorithms. Using Microsemi’s miTimePLL timing technology, this... | |
| The ZL30793 offers three independent timing channels of a combined hardware and software platform including IEEE 1588-2008 Precision Time Protocol Stack and Synchronization Algorithms. Using Microsemi’s miTimePLL timing technology, this... | |
| The ZL30795 offers two independent timing channels of a combined hardware and software platform including IEEE 1588-2008 Precision Time Protocol Stack and Synchronization Algorithms. Using Microsemi’s miTimePLL timing technology, this... |