The ZL30157 is a dual-channel universal clock translator designed for high-speed applications, capable of generating clock rates from 1 kHz to 750 MHz. It features two independent clock channels, with one precision synthesizer providing low jitter performance below 0.7 ps RMS, suitable for 10 G PHY devices, and a general-purpose synthesizer for a variety of digital bus clocks. The device supports programmable digital PLLs that can synchronize to any clock rate within its range and offers a flexible two-stage architecture for translating between different data rates and line coding rates. The ZL30157 includes four configurable reference inputs (single-ended or differential) and provides a total of twelve programmable clock outputs, including eight LVPECL and four LVCMOS outputs. It operates from a single crystal resonator or clock oscillator and allows for customer-defined default configurations via OTP memory. Configuration can be dynamically adjusted through SPI or I2C interfaces. This product is suitable for applications such as 10 Gigabit line cards, synchronous Ethernet, OTN multiplexers, and SONET/SDH systems.
The ZL30157 Dual Channel Universal Clock Translator, part of Microsemi's ClockCenter platform of Synchronous Clock devices, delivers industry leading synchronization performance for high-speed complex applications. The highly integrated and programmable solution provides translation from any input reference frequency to any output clock frequency and allows designers to replace multiple components with a single chip, simplifying design and reducing component count and power.
The ZL30157 integrates 2 independent digital PLLs, accepts 4 input references and generates 12 programmable clock outputs. One precision synthesizers generates clocks with jitter performance that can directly drive 10 G PHY devices. One general purpose synthesizers generates a wide raneg of digital bus clocks.
Additional Features
| Microchip Technology, Inc. | |
|---|---|
| Product Category | Network Clock Sources |
| Product Number | ZL30157 |
| Product Name | 2-Ch Line Card Synchronizer |