The ZL30150 dual Channel Clock Translator with two programmable Numerically Controlled Oscillators (NCOs), part of Microsemi's ClockCenter platform is a highly integrated device that generates any Telecom or SyncE frequency independent of the input frequency rate.
The ZL30150 includes 2 programmable digital PLLs synchronizing to any Telecom (N * 8 kHz) or any Synchronous Ethernet frequencies. It efficiently handles all synchronization and clock rate translations required for a synchronous 10GBASE-W/10GBASE-R port.
Click here for secure documentation Additional Features
Key Features
Generates any Telecom or SyncE frequency independent of the input frequency rate
Two general purpose synthesizers generate a wide range of digital bus clocks
Programmable digital PLLs synchronizes to any Telecom (N * 8 KHz) or any Synchronous Ethernet (SyncE) frequencies
Flexible two-stage architecture translates between arbitrary data rates, line coding rates and FEC rates
Digital PLL filter jitter from 14 Hz, 28 Hz, 56 Hz, 112 Hz, 224 Hz, 448 Hz or 896 Hz
Four programmable Numerically Controlled Oscillators (NCOs) available where two NCOs can be used at the time
Automatic hitless reference switching and digital holdover on reference fail
Four reference inputs configurable as single ended or differential
Eight LVPECL outputs and four LVCMOS outputs
Eight outputs configurable as LVCMOS or LVDS/LVPECL/HCSL
Operates from a single crystal resonator or clock oscillator
Customer defined default configuration, including input/output frequencies, is available via OTP (One Time Programmable) memory
Configurable via SPI or I2C interface
The ZL30150 dual Channel Clock Translator with two programmable Numerically Controlled Oscillators (NCOs), part of Microsemi's ClockCenter platform is a highly integrated device that generates any Telecom or SyncE frequency independent of the input frequency rate.
The ZL30150 includes 2 programmable digital PLLs synchronizing to any Telecom (N * 8 kHz) or any Synchronous Ethernet frequencies. It efficiently handles all synchronization and clock rate translations required for a synchronous 10GBASE-W/10GBASE-R port.
Click here for secure documentation Additional Features
- Key Features
- Generates any Telecom or SyncE frequency independent of the input frequency rate
- Two general purpose synthesizers generate a wide range of digital bus clocks
- Programmable digital PLLs synchronizes to any Telecom (N * 8 KHz) or any Synchronous Ethernet (SyncE) frequencies
- Flexible two-stage architecture translates between arbitrary data rates, line coding rates and FEC rates
- Digital PLL filter jitter from 14 Hz, 28 Hz, 56 Hz, 112 Hz, 224 Hz, 448 Hz or 896 Hz
- Four programmable Numerically Controlled Oscillators (NCOs) available where two NCOs can be used at the time
- Automatic hitless reference switching and digital holdover on reference fail
- Four reference inputs configurable as single ended or differential
- Eight LVPECL outputs and four LVCMOS outputs
- Eight outputs configurable as LVCMOS or LVDS/LVPECL/HCSL
- Operates from a single crystal resonator or clock oscillator
- Customer defined default configuration, including input/output frequencies, is available via OTP (One Time Programmable) memory
- Configurable via SPI or I2C interface