The ZL30153 Synchronous Ethernet Network Synchronizer, part of Microsemi's ClockCenter platform is a highly integrated device that provides all of the functionality that is required for a central timing card in carrier grade network equipment. The ZL30153 efficiently handles all synchronization, wander and jitter filtering and clock rate translations required for a synchronous 10GBASE-W/10GBASE-R system.
The programmable digital PLL synchronizes to any clock rate from 1 Hz to 750 MHz. The ZL30153 includes 2 programmable synthesizers that can generate any clock rate from 1Hz to 750 MHz supporting Ethernet clock rates and all OTN clock rates. The highly integrated solution allows the transmission of SyncE over OTN channel without the need for additional rate conversion PLLs.
Click here for secure documentation Additional Features
Applications/Uses
10 Gigabit linecards
Synchronous Ethernet, 10GBASE-R and 10GBASE-W
OTN multiplexers and transponders
SONET/SDH, Fibre Channel, XAUI
Key Features
Supports requirements of ITU-T G.8262 for Synchronous Ethernet Equipment Slave Clocks (EEC option 1 and 2)
Supports requirements of Telcordia GR-1244 Stratum 3 and GR-253, ITU-T G.813, and G.781 SETS
Supports ITU-T G.823, G.824 and G.8261 for 2048 kbit/s and 1544 kbit/s interfaces
Programmable synthesizers generate any clock rate from 1 Hz to 750 MHz
Two precision synthesizers generate clocks with jitter below 0.8 ps RMS for 10 G PHYs
Programmable digital PLL synchronize to any clock rate from 1 Hz to 750 MHz
Flexible two-stage architecture translates between arbitrary data rates, line cosing rates and FEC rates
Digital PLL filter jitter from 0.1 mHz, 1 mHz, 10 mHz, 0.1 Hz, 1.7 Hz, 3.6 Hz, 7 Hz, 14 Hz, 28 Hz, 56 Hz, 112 Hz, 224 Hz, 448 Hz or 896 Hz
Automatic hitless reference switching and digital holdover on reference fail
Four reference inputs configurable as single ended or differential
Eight LVPECL outputs and four LVCMOS outputs
Operates from a single crystal resonator or clock oscillator
Customer defined default configuration, including input/output frequencies, is available via OTP (One Time Programmable) memory
Configurable via SPI or I2C interface
The ZL30153 Synchronous Ethernet Network Synchronizer, part of Microsemi's ClockCenter platform is a highly integrated device that provides all of the functionality that is required for a central timing card in carrier grade network equipment. The ZL30153 efficiently handles all synchronization, wander and jitter filtering and clock rate translations required for a synchronous 10GBASE-W/10GBASE-R system.
The programmable digital PLL synchronizes to any clock rate from 1 Hz to 750 MHz. The ZL30153 includes 2 programmable synthesizers that can generate any clock rate from 1Hz to 750 MHz supporting Ethernet clock rates and all OTN clock rates. The highly integrated solution allows the transmission of SyncE over OTN channel without the need for additional rate conversion PLLs.
Click here for secure documentation Additional Features
- Applications/Uses
- 10 Gigabit linecards
- Synchronous Ethernet, 10GBASE-R and 10GBASE-W
- OTN multiplexers and transponders
- SONET/SDH, Fibre Channel, XAUI
- Key Features
- Supports requirements of ITU-T G.8262 for Synchronous Ethernet Equipment Slave Clocks (EEC option 1 and 2)
- Supports requirements of Telcordia GR-1244 Stratum 3 and GR-253, ITU-T G.813, and G.781 SETS
- Supports ITU-T G.823, G.824 and G.8261 for 2048 kbit/s and 1544 kbit/s interfaces
- Programmable synthesizers generate any clock rate from 1 Hz to 750 MHz
- Two precision synthesizers generate clocks with jitter below 0.8 ps RMS for 10 G PHYs
- Programmable digital PLL synchronize to any clock rate from 1 Hz to 750 MHz
- Flexible two-stage architecture translates between arbitrary data rates, line cosing rates and FEC rates
- Digital PLL filter jitter from 0.1 mHz, 1 mHz, 10 mHz, 0.1 Hz, 1.7 Hz, 3.6 Hz, 7 Hz, 14 Hz, 28 Hz, 56 Hz, 112 Hz, 224 Hz, 448 Hz or 896 Hz
- Automatic hitless reference switching and digital holdover on reference fail
- Four reference inputs configurable as single ended or differential
- Eight LVPECL outputs and four LVCMOS outputs
- Operates from a single crystal resonator or clock oscillator
- Customer defined default configuration, including input/output frequencies, is available via OTP (One Time Programmable) memory
- Configurable via SPI or I2C interface