The ZL30151 is a high performance line card device in a tiny 5x5mm package. The device accepts up to 3 input references and generates up to 3 differential or 6 single-ended CMOS output clocks with ultra-low jitter performance of 250fs RMS. An integrated digital phase locked loop (DPLL) with programmable loop bandwidth down to 1Hz provides hitless reference switching, holdover and jitter filtering. An integrated fractional-N analog PLL (APLL) generates ultra-low jitter output clocks programmable to any frequency between <1Hz to 650MHz. The ZL30151 has all required features and functions to serve as a line card timing IC in a wide variety of equipment types.
Click here for secure documentation Additional Features
Applications/Uses
Telecom line cards for Synchronous Ethernet, SONET/SDH, PDH, Fibre Channel
Broadcast Video
Frequency conversion and jitter attenuation in a wide variety of equipment types
Key Features
Input Clocks
Three inputs, two differential/CMOS, one CMOS
Any input frequency from 1kHz to 650MHz (1kHz to 300MHz for CMOS)
Inputs continually monitored for activity and frequency accuracy
Automatic or manual reference switching
Low-Bandwidth DPLL
All of the features needed for SyncE line card timing
Programmable bandwidth, 1Hz to 500Hz
Attenuates jitter up to several UI
Freerun or holdover on loss of all inputs
Hitless Reference Switching
High-resolution holdover averaging
Digitally controlled phase adjustment
Low-Jitter Fractional-N APLL and 3 Output Clocks
Any output frequency from <1Hz to 650MHz
High resolution fractional frequency conversion with 0ppm error
Easy-to-configure, encapsulated design requires no external VCXO or loop filter components
Each output has independent dividers
Output jitter is typically 0.16 to 0.28ps RMS (12kHz - 20MHz integration band)
Each output is CML or 2 x CMOS, can interface to LVDS, LVPECL, HSTL, SSTL and HCSL
In 2 x CMOS mode, the P and N pins can be different frequencies (e.g. 125MHz and 25MHz)
Per-output supply pin with CMOS output voltages from 1.5V to 3.3V
Precise output alignment circuitry and per-output phase adjustment
Per-output enable/disable and glitchless start/stop (stop high or low)
General Features
Automatic self-configuration at power-up from internal EEPROM: up to four configurations that are pin selectable
Numerically controlled oscillator mode
Zero-delay mode with external feedback
SPI or I2C processor interface
Easy-to-use evaluation software
32 pin 5 x 5mm QFN package
The ZL30151 is a high performance line card device in a tiny 5x5mm package. The device accepts up to 3 input references and generates up to 3 differential or 6 single-ended CMOS output clocks with ultra-low jitter performance of 250fs RMS. An integrated digital phase locked loop (DPLL) with programmable loop bandwidth down to 1Hz provides hitless reference switching, holdover and jitter filtering. An integrated fractional-N analog PLL (APLL) generates ultra-low jitter output clocks programmable to any frequency between <1Hz to 650MHz.
The ZL30151 has all required features and functions to serve as a line card timing IC in a wide variety of equipment types.
Click here for secure documentation Additional Features
- Applications/Uses
- Telecom line cards for Synchronous Ethernet, SONET/SDH, PDH, Fibre Channel
- Broadcast Video
- Frequency conversion and jitter attenuation in a wide variety of equipment types
- Key Features
- Input Clocks
- Three inputs, two differential/CMOS, one CMOS
- Any input frequency from 1kHz to 650MHz (1kHz to 300MHz for CMOS)
- Inputs continually monitored for activity and frequency accuracy
- Automatic or manual reference switching
- Low-Bandwidth DPLL
- All of the features needed for SyncE line card timing
- Programmable bandwidth, 1Hz to 500Hz
- Attenuates jitter up to several UI
- Freerun or holdover on loss of all inputs
- Hitless Reference Switching
- High-resolution holdover averaging
- Digitally controlled phase adjustment
- Low-Jitter Fractional-N APLL and 3 Output Clocks
- Any output frequency from <1Hz to 650MHz
- High resolution fractional frequency conversion with 0ppm error
- Easy-to-configure, encapsulated design requires no external VCXO or loop filter components
- Each output has independent dividers
- Output jitter is typically 0.16 to 0.28ps RMS (12kHz - 20MHz integration band)
- Each output is CML or 2 x CMOS, can interface to LVDS, LVPECL, HSTL, SSTL and HCSL
- In 2 x CMOS mode, the P and N pins can be different frequencies (e.g. 125MHz and 25MHz)
- Per-output supply pin with CMOS output voltages from 1.5V to 3.3V
- Precise output alignment circuitry and per-output phase adjustment
- Per-output enable/disable and glitchless start/stop (stop high or low)
- General Features
- Automatic self-configuration at power-up from internal EEPROM: up to four configurations that are pin selectable
- Numerically controlled oscillator mode
- Zero-delay mode with external feedback
- SPI or I2C processor interface
- Easy-to-use evaluation software
- 32 pin 5 x 5mm QFN package