Acme Chip Technology Co., Limited Datasheets for Network and Communication Chips

Network and communication chips are semiconductor integrated circuits (IC) used in telecommunication devices and systems.
Network and Communication Chips: Learn more

Product Name Notes
10/100 Integrated Switch IC Networking and Communications 208-PQFP (28x28)
2.4 GHz Radio Transceiver, 8051 MCU, 16KB or 32KB Flash memory and full-speed USB interface
2.4 GHz Radio Transceiver, 8051 MCU, and 16KB or 32 KB Memory
2.4 GHz RF Value Line SoC with 32kB flash, 16 GPIO, I2C, SPI and UART
2.4 GHz RF Value Line SoC with 32kB flash, 31 GPIO, I2C, SPI and UART
32-bit Arm Cortex-M3 Zigbee, 6LoWPAN, and IEEE 802.15.4 wireless MCU with 512kB Flash and 32kB RAM
32mm Glass Transponder Multipage
Authentication Chip IC Networking and Communications 8-SOIC
Authentication Chip IC Networking and Communications 8-UDFN (2x3)
Authentication Chip IC Networking and Communications SOT-23-3
Bluetooth4.0 with Enhanced Data Rate (EDR), Low Energy (LE) and ANT
Bluetooth4.1 with Basic Rate (BR), Enhanced Data Rate (EDR), Low Energy (LE) module
Bluetooth4.1 with Basic Rate, enhanced data rate, Low Energy (LE) module with integrated antenna
Bluetooth5.1 with Basic Rate (BR), Enhanced Data Rate (EDR), Low Energy (LE)
Dynamic Dual Interface NFC Transponder
Integrated Circuits (ICs) - CAN Bus Modules
Integrated Circuits (ICs) - CAN ICs
Integrated Circuits (ICs) - Ethernet ICs
Integrated Circuits (ICs) - Other wireless technologies
Integrated Circuits (ICs) - Receivers & Transceivers
Integrated Circuits (ICs) - RF Chips
Integrated Circuits (ICs) - RF Front End Circuits
Integrated Circuits (ICs) - Wi-Fi products
Integrated Circuits (ICs) - WiFi Modules
Low power and high performance wireless transceiver
Multi-Protocol Fully Integrated 13.56-MHz NFC / RFID Transceiver IC
Passive Low Frequency Interface Device (PaLFI) With EEPROM and 134.2 kHz Transponder Interface
Second generation 2.4 GHz ZigBee/IEEE 802.15.4 wireless transceiver
TRF7960 Multi-Protocol Fully Integrated 13.56-MHz RFID Reader/Writer IC
TRF7960A Multi-Protocol Fully Integrated 13.56-MHz RFID Reader/Writer IC
TRF7961 Fully Integrated 13.56-MHz RFID Reader/Writer IC for ISO15693
TRF7962A Fully Integrated 13.56-MHz RFID Reader/Writer IC for ISO15693
TRF7963A Fully Integrated 13.56-MHz RFID Reader/Writer IC for ISO14443A/B
TRF7964A Multi Protocol Fully Integrated 13.56-MHz NFC / RFID Reader/Writer IC
Zigbee and IEEE 802.15.4 wireless MCU with 256kB Flash and 8kB RAM
Zigbee and IEEE 802.15.4 wireless MCU with up to 256kB Flash and 8kB RAM