Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
IK SEMICON CO., LTD.
A82C251 -- INTEGRATED CIRCUITS (ICS) - CAN ICS
IK Semicon Co., Ltd.
Integrated Circuits (ICs) - CAN ICs
A82C251
Description
Integrated Circuits (ICs) - CAN ICs
Acme Chip Technology Co., Limited
Done
Description
Integrated Circuits (ICs) - CAN ICs
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - CAN ICs
A82C251
Integrated Circuits (ICs) - CAN ICs
A82C251
Integrated Circuits (ICs) - CAN ICs
Integrated Circuits (ICs) - CAN ICs
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Network and Communication Chips
Product Number
A82C251
Product Name
Integrated Circuits (ICs) - CAN ICs
Supply Voltage
Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer
AWMF-0147
Specs
Device Type
Beamformers
Features
RoHS
Operating Frequency
13750 to 14500 MHz
View Details
Infineon Technologies AG
RF Amplifiers
BGA612H6327
Specs
Technology
Bluetooth; GPS; GSM; UMTS; 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS
Supply Voltage
Other; 2.75V
Package Type
SC-82A, SOT-343
View Details
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
100114FCQR
Specs
Device Type
Transceiver
View Details
Skyworks Solutions, Inc.
RF Switches
AS213-92LF
Specs
Technology
Bluetooth; Bluetooth, WLAN
Supply Voltage
Other; 3V
Operating Frequency
100 to 3000 MHz
View Details
2
suppliers