Multi-Standard Fully Integrated 13.56-MHz RFID AFE and Data Framing Reader System 32-VQFN -40 to 110
RFID Reader IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad
IC RFID READER 13.56MHZ 32VQFN
TRF7960 Multi-Protocol Fully Integrated 13.56-MHz RFID Reader/Writer IC
IC RFID READER 13.56MHZ 32VQFN
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | TRF7960RHBR | TRF7960RHBR | TRF7960RHBR | TRF7960RHBR | TRF7960RHBR |
| Product Name | TRF7960 Multi-Standard Fully Integrated 13.56-MHz RFID AFE and Data Framing Reader System | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs | Integrated Circuits (ICs) - Other wireless technologies | RFID, RF Access, Monitoring ICs |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 2.7 to 5.5 | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | ||
| Operating Frequency | 13.56 MHz | 13.56 MHz | 13.56 MHz | ||
| Bias Current | 10 mA | ||||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |