Nexperia B.V. Integrated Circuits (ICs) - Receivers & Transceivers 74AVC1T45GW

Description
Integrated Circuits (ICs) - Receivers & Transceivers
Description
Integrated Circuits (ICs) - Receivers & Transceivers

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Receivers & Transceivers - 74AVC1T45GW - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Receivers & Transceivers
74AVC1T45GW
Integrated Circuits (ICs) - Receivers & Transceivers 74AVC1T45GW
Integrated Circuits (ICs) - Receivers & Transceivers

Integrated Circuits (ICs) - Receivers & Transceivers

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Network and Communication Chips
Product Number 74AVC1T45GW
Product Name Integrated Circuits (ICs) - Receivers & Transceivers
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
RF Transceiver ICs - 448-CY8C4128LQI-BL563-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Modems - ICs and Modules - SI2435-B-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details