Microchip Technology, Inc. Integrated Circuits (ICs) - Specialized ICs ATECC608A-MAHDA-T

Description
Authentication Chip IC Networking and Communications 8-UDFN (2x3)
Description
Authentication Chip IC Networking and Communications 8-UDFN (2x3)

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Specialized ICs
ATECC608A-MAHDA-T
Integrated Circuits (ICs) - Specialized ICs ATECC608A-MAHDA-T
Authentication Chip IC Networking and Communications 8-UDFN (2x3)

Authentication Chip IC Networking and Communications 8-UDFN (2x3)

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Network and Communication Chips
Product Number ATECC608A-MAHDA-T
Product Name Integrated Circuits (ICs) - Specialized ICs
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

24 - 30 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0221 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 24250 to 29500 MHz
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBT-213043-02 - CYBT-213043-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 1.71 V 3.3 V
View Details
2 suppliers
Modems - ICs and Modules - SI2435-F-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details