RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, ISO 15693, ISO 18000, MIFARE, NFC I²C, SPI, UART, USB 1.65V ~ 3.6V 64-VFBGA
Integrated Circuits (ICs) - RF Chips
IC RFID RDR/TRAN 13.56MZ 64VFBGA
IC RFID RDR/TRAN 13.56MZ 64VFBGA
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | PN7362AUEV/C300E | PN7362AUEV/C300E | PN7362AUEV/C300E | PN7362AUEV/C300E |
| Product Name | RFID, RF Access, Monitoring ICs | Integrated Circuits (ICs) - RF Chips | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs |
| Device Type | Receiver | RFID Reader/Transponder | ||
| Interface | I²C, SPI, UART, USB | |||
| Features | RoHS | |||
| Supply Voltage | 3.6V; Other; 1.65V ~ 3.6V | Other; 1.65V ~ 3.6V |