Multi-Protocol Fully Integrated 13.56-MHz RFID Writer/Reader IC 32-VQFN
TRF7960A Multi-Protocol Fully Integrated 13.56-MHz RFID Reader/Writer IC
RFID Reader IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad
IC RFID READER 13.56MHZ 32VQFN
IC RFID READER 13.56MHZ 32VQFN
| Texas Instruments | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | TRF7960ARHBT | TRF7960ARHBT | TRF7960ARHBT | TRF7960ARHBT | TRF7960ARHBT |
| Product Name | TRF7960A Multi-Protocol Fully Integrated 13.56-MHz RFID Writer/Reader IC | Integrated Circuits (ICs) - Other wireless technologies | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 2.7 to 5.5 | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | ||
| Operating Frequency | 13.56 MHz | 13.56 MHz | 13.56 MHz | ||
| Bias Current | 10 mA | ||||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |