Multi-Standard Fully Integrated 13.56-MHz RFID AFE and Data Framing Reader System 32-VQFN -40 to 110
IC RFID READER 13.56MHZ 32VQFN
IC RFID READER 13.56MHZ 32VQFN
RFID Reader IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad
TRF7961 Fully Integrated 13.56-MHz RFID Reader/Writer IC for ISO15693
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | TRF7961RHBR | TRF7961RHBR | TRF7961RHBR | TRF7961RHBR | TRF7961RHBR |
| Product Name | TRF7961 Multi-Standard Fully Integrated 13.56-MHz RFID AFE and Data Framing Reader System | RF and Wireless - RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | Integrated Circuits (ICs) - Other wireless technologies |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 2.7 to 5.5 | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | ||
| Operating Frequency | 13.56 MHz | 13.56 MHz | 13.56 MHz | ||
| Bias Current | 10 mA |