IC AMP CURRENT FEEDBACK 8SOP Product overview: ZXFV204N8TA from Diodes Incorporated is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ZXFV204N8TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 800442-ZXFV204N8TA
Packaging: Reel package
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Current Feedback
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 210MHz
Part Status: Obsolete(EOL)
Family Name: ZXFV204
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7.5mA
Manufacturer Package: 8-SOP
Output Current per Channel: 40mA
SR - Slew Rate: 600 V/μs
Dual Supply Voltage (±): ±4.75 V ~ 5.25 V
Alternative Parts (Cross-Reference): MAX457CSA-T ; MAX457CSA; MAX457CSA+T; MAX457CSA+;
Introduction Date: August 06, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC AMP CURRENT FEEDBACK 8SOP
IC AMP CURRENT FEEDBACK 8SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 737-ZXFV204N8TA | 800442-ZXFV204N8TA | ZXFV204N8TA | ZXFV204N8TA | ZXFV204N8TA |
| Product Name | Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - ZXFV204N8TA | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS |