Video Amp, 1 DC Restoration 8-SO
IC AMP DC RESTORATION 8SOP Product overview: ZXFV4089N8TC from Diodes Incorporated is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ZXFV4089N8TC can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1283375-ZXFV4089N8TC
Packaging: Reel
Mounting Style: SMD
Applications: DC Restoration
-3db Bandwidth: 210MHz
Supply Current: 8mA
Slew Rate: 400V/μs
Current - Output / Channel: 40mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOP
Status: Obsolete
Manufacturer Homepage: www.diodes.com/
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: ZXFV4089
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±4.75V ~ 5.25V
Video Amp 1 DC Restoration 8-SO
IC AMP DC RESTORATION 8SOP
IC AMP DC RESTORATION 8SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | ZXFV4089N8TCTR-ND | 737-ZXFV4089N8TC | 1283375-ZXFV4089N8TC | ZXFV4089N8TC | ZXFV4089N8TC | ZXFV4089N8TC |
| Product Name | Video Amps and Modules | Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - ZXFV4089N8TC | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| Slew Rate | 400 V/µs | 400 V/µs | ||||
| Supply Voltage (VS) | 4.75 to 5.25 volts | |||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 40 mA | ||
| RoHS Compliant | RoHS |