DIODES Incorporated Linear - Linear - Amplifiers - Video Amps and Modules - ZXFV202E5TA ZXFV202E5TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120347-ZXFV202E5TA Packaging: Cut Reel Applications: Current Feedback Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 210MHz Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: SOT-23-5 Supply Voltage - Operating: ±4.75 V to 5.25 V Operating Supply Current: 7.5mA Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120347-ZXFV202E5TA Packaging: Cut Reel Applications: Current Feedback Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 210MHz Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: SOT-23-5 Supply Voltage - Operating: ±4.75 V to 5.25 V Operating Supply Current: 7.5mA Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - ZXFV202E5TA - 1120347-ZXFV202E5TA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - ZXFV202E5TA
1120347-ZXFV202E5TA
Linear - Linear - Amplifiers - Video Amps and Modules - ZXFV202E5TA 1120347-ZXFV202E5TA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120347-ZXFV202E5TA Packaging: Cut Reel Applications: Current Feedback Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 210MHz Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: SOT-23-5 Supply Voltage - Operating: ±4.75 V to 5.25 V Operating Supply Current: 7.5mA Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120347-ZXFV202E5TA
Packaging: Cut Reel
Applications: Current Feedback
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 210MHz
Slew Rate: 600 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-5
Supply Voltage - Operating: ±4.75 V to 5.25 V
Operating Supply Current: 7.5mA
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 Video Amps And Module
737-ZXFV202E5TA
SOT23 Video Amps And Module 737-ZXFV202E5TA
IC AMP CURRENT FEEDBACK SOT23-5 Product overview: ZXFV202E5TA from Diodes Incorporated is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ZXFV202E5TA can be used for catalog matching and distributor lookup.

IC AMP CURRENT FEEDBACK SOT23-5 Product overview: ZXFV202E5TA from Diodes Incorporated is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ZXFV202E5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Video Amps and Modules - ZXFV202E5TR-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
ZXFV202E5TR-ND
Video Amps and Modules ZXFV202E5TR-ND
Video Amp, 1 Current Feedback SOT-23-5

Video Amp, 1 Current Feedback SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ZXFV202E5TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ZXFV202E5TA
Integrated Circuits (ICs) - Linear - Amplifiers ZXFV202E5TA
IC AMP CURRENT FEEDBACK SOT23-5

IC AMP CURRENT FEEDBACK SOT23-5

Supplier's Site
Video Amps and Modules - ZXFV202E5TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
ZXFV202E5TA
Video Amps and Modules ZXFV202E5TA
Video Amp 1 Current Feedback SOT-23-5

Video Amp 1 Current Feedback SOT-23-5

Buy Now Datasheet
Linear - Amplifiers - Video Amps and Modules - ZXFV202E5TA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
ZXFV202E5TA
Linear - Amplifiers - Video Amps and Modules ZXFV202E5TA
IC AMP CURRENT FEEDBACK SOT23-5

IC AMP CURRENT FEEDBACK SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Video Amplifier Chips Video Amplifier Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Video Amplifier Chips
Product Number 1120347-ZXFV202E5TA 737-ZXFV202E5TA ZXFV202E5TR-ND ZXFV202E5TA ZXFV202E5TA ZXFV202E5TA
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - ZXFV202E5TA SOT23 Video Amps And Module Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers Video Amps and Modules Linear - Amplifiers - Video Amps and Modules
Package Type SOT; SOT23; SOT-23-5 Tape & Reel (TR) SOT; SC-74A, SOT-753 SOT-23-5 SOT; SC-74A, SOT-753
Operating Range Current Feedback
RoHS Compliant RoHS
Bandwidth 210 MHz 210 MHz
Unlock Full Specs
to access all available technical data