Lingto Electronic Limited Datasheets for Potentiometers, Rheostats, and Trimmers
Potentiometers, rheostats and trimmers are three-terminal resistors that are used to measure or divide voltages, and to protect or control circuits.
Potentiometers, Rheostats, and Trimmers: Learn more
| Product Name | Notes |
|---|---|
| DIGIPOT, 100 POSITIONS | |
| DIGIPOT, 1000OHM, 32 PSTN | |
| DIGIPOT, 2 FUNC, 256 PSTN | |
| DIGIPOT, 256 POSITIONS | |
| DIGIPOT, 32 POSITIONS | |
| DIGIPOT, 32 PSTN | |
| DIGIPOT, 50000OHM, 32 PSTN | |
| DIGITAL POT, 1 FUNC, 1 | |
| IC DGT POT 100KOHM 100TAP 8TSSOP | |
| IC DGT POT 100KOHM 256TP 14TSSOP | |
| IC DGT POT 50KOHM 256TAP 14TSSOP | |
| IC DGT POT 50KOHM 256TAP 24TSSOP | |
| IC DGTL POT 100KOHM 100TAP 8DIP | |
| IC DGTL POT 100KOHM 100TAP 8MSOP | |
| IC DGTL POT 100KOHM 100TAP 8SOIC | |
| IC DGTL POT 100KOHM 32TAP 8DIP | |
| IC DGTL POT 100KOHM 32TAP 8MSOP | |
| IC DGTL POT 100KOHM 32TAP 8SOIC | |
| IC DGTL POT 10KOHM 32TAP 8DIP | |
| IC DGTL POT 10KOHM 32TAP 8MSOP | |
| IC DGTL POT 10KOHM 32TAP 8SOIC | |
| IC DGTL POT 12.5KOHM 32TAP 8MSOP | |
| IC DGTL POT 1KOHM 32TAP 8DIP | |
| IC DGTL POT 1KOHM 32TAP 8MSOP | |
| IC DGTL POT 1KOHM 32TAP 8SOIC | |
| IC DGTL POT 50KOHM 100TAP 8SOIC | |
| IC DGTL POT 50KOHM 256TAP 24SOIC | |
| IC DGTL POT 50KOHM 32TAP 8DIP | |
| IC DGTL POT 50KOHM 32TAP 8MSOP | |
| IC DGTL POT 50KOHM 32TAP 8SOIC | |
| IC DGTL POT 50KOHM 32TAP 8TDFN | |
| IC DGTL POT 50KOHM | |
| LOW NOISE, LOW POWER, 100 TAPS, | |
| X9271 - DIGITAL POTENTIOMETER | |
| X9271TV14IZ-2.7 | |
| X9313 - DIGITAL POTENTIOMETER | |
| X9313WPZ-3 | |
| X9314 - DIGITAL POTENTIOMETER | |
| X9315 - DIGITAL POTENTIOMETER | |
| X9317 - DIGITAL POTENTIOMETER |
| << Prev | Next >> |