Renesas Electronics Corporation Digital Potentiometers X9271UV14I

Description
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9271UV14I-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9271UV14I-ND
Digital Potentiometers X9271UV14I-ND
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP

Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9271UV14I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9271UV14I
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9271UV14I
IC DGT POT 50KOHM 256TAP 14TSSOP

IC DGT POT 50KOHM 256TAP 14TSSOP

Supplier's Site
Digital Potentiometers - X9271UV14I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9271UV14I
Digital Potentiometers X9271UV14I
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP

Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9271UV14I - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9271UV14I
Data Acquisition - Digital Potentiometers X9271UV14I
IC DGT POT 50KOHM 256TAP 14TSSOP

IC DGT POT 50KOHM 256TAP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9271UV14I-ND X9271UV14I X9271UV14I X9271UV14I
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details