Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital Potentiometers - X93154UM8I-3T1 X93154UM8I-3T1

Description
Manufacturer: Intersil Win Source Part Number: 043782-X93154UM8I-3T 1 Packaging: Reel - TR Number of Circuits: 1 Tolerance: ±30% Configuration: Rheostat Resistance (Ohms): 50k Taper: Linear Number of Taps: 32 Temperature Coefficient (Typ): ±35 ppm/°C Resistance - Wiper (Ohms) (Typ): 1000 (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 043782-X93154UM8I-3T 1 Packaging: Reel - TR Number of Circuits: 1 Tolerance: ±30% Configuration: Rheostat Resistance (Ohms): 50k Taper: Linear Number of Taps: 32 Temperature Coefficient (Typ): ±35 ppm/°C Resistance - Wiper (Ohms) (Typ): 1000 (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X93154UM8I-3T1
043782-X93154UM8I-3T1
Data Acquisition - Data Acquisition - Digital Potentiometers - X93154UM8I-3T1 043782-X93154UM8I-3T1
Manufacturer: Intersil Win Source Part Number: 043782-X93154UM8I-3T 1 Packaging: Reel - TR Number of Circuits: 1 Tolerance: ±30% Configuration: Rheostat Resistance (Ohms): 50k Taper: Linear Number of Taps: 32 Temperature Coefficient (Typ): ±35 ppm/°C Resistance - Wiper (Ohms) (Typ): 1000 (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 043782-X93154UM8I-3T1
Packaging: Reel - TR
Number of Circuits: 1
Tolerance: ±30%
Configuration: Rheostat
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 32
Temperature Coefficient (Typ): ±35 ppm/°C
Resistance - Wiper (Ohms) (Typ): 1000 (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MSOP Digital Potentiometer - 717-X93154UM8I-3T1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MSOP Digital Potentiometer
717-X93154UM8I-3T1
MSOP Digital Potentiometer 717-X93154UM8I-3T1
IC XDCP 32-TAP 50K 3-WIRE 8-MSOP Product overview: X93154UM8I-3T1 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X93154UM8I-3T1 can be used for catalog matching and distributor lookup.

IC XDCP 32-TAP 50K 3-WIRE 8-MSOP Product overview: X93154UM8I-3T1 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X93154UM8I-3T1 can be used for catalog matching and distributor lookup.

Supplier's Site
Digital Potentiometers - X93154UM8I-3T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X93154UM8I-3T1
Digital Potentiometers X93154UM8I-3T1
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X93154UM8I-3T1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X93154UM8I-3T1
Data Acquisition - Digital Potentiometers X93154UM8I-3T1
IC DGTL POT 50KOHM 32TAP 8MSOP

IC DGTL POT 50KOHM 32TAP 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 043782-X93154UM8I-3T1 717-X93154UM8I-3T1 X93154UM8I-3T1 X93154UM8I-3T1
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - X93154UM8I-3T1 MSOP Digital Potentiometer Digital Potentiometers Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Digital Potentiometer; Rheostat
Resistance Range 50000 ohms 50000 ohms
Tolerance 30 +/- %
Operating DC Voltage 2.7 to 3.3 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details