The Intersil X9314 is a solid state nonvolatile potentiometer and is ideal for digitally controlled resistance trimming.
The X9314 is a resistor array composed of 31 resistive elements. Between each element and at either end are tap points accessible to the wiper element. The position of the wiper element is controlled by the span style="text-decorati
The XDCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Manufacturer: Intersil
Win Source Part Number: 799476-X9314WSZ-3T1
Series: XDCP
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 3 V ~ 5.5 V
Memory Type: Non-Volatile
Interface: Up/Down (U/D, INC, CS)
Resistance (Ohms): 10k
Taper: Logarithmic
Number of Taps: 32
Temperature Coefficient (Typ): ±600 ppm/°C
Resistance - Wiper (Ohms) (Typ): 40
Family Name: X9314
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): X9314WS-3T2; X9314WS-3T1; X9314WS-3; X9314WP-3;
Introduction Date: August 12, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC DGTL POT 10KOHM 32TAP 8SOIC Product overview: X9314WSZ-3T1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9314WSZ-3T1 can be used for catalog matching and distributor lookup.
IC DGTL POT 10KOHM 32TAP 8SOIC
IC,Digital Potentiometer,SOP,8P
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
IC DGTL POT 10KOHM 32TAP 8SOIC
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | X9314WSZ-3T1 | X9314WSZ-3T1-ND | 799476-X9314WSZ-3T1 | 717-X9314WSZ-3T1 | X9314WSZ-3T1 | 20M5980 | X9314WSZ-3T1 | X9314WSZ-3T1 |
| Product Name | Single Digitally Controlled Potentiometer (XDCP™) | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - X9314WSZ-3T1 | 10KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Ic,digital Potentiometer,sop,8Pin,plastic Rohs Compliant Renesas | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | MSOP8, SOIC8 | Surface Mount Technology (SMT / SMD); "8-SOIC | 8-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Resistance Taper | Log / Audio | Log / Audio | ||||||
| Operating Temperature | 85 C (185 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms |