Renesas Electronics Corporation 10KOHM Digital Potentiometer X9313WSI

Description
IC DGTL POT 10KOHM 32TAP 8SOIC Product overview: X9313WSI from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9313WSI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGTL POT 10KOHM 32TAP 8SOIC Product overview: X9313WSI from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9313WSI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10KOHM Digital Potentiometer
717-X9313WSI
10KOHM Digital Potentiometer 717-X9313WSI
IC DGTL POT 10KOHM 32TAP 8SOIC Product overview: X9313WSI from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9313WSI can be used for catalog matching and distributor lookup.

IC DGTL POT 10KOHM 32TAP 8SOIC Product overview: X9313WSI from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9313WSI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - X9313WSI-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9313WSI-ND
Digital Potentiometers X9313WSI-ND
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9313WSI
1281220-X9313WSI
Data Acquisition - Data Acquisition - Digital Potentiometers - X9313WSI 1281220-X9313WSI
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281220-X9313WSI Packaging: Tube Tolerance: ±20% Temperature Coefficient: ±300 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: Up/Down (U/D, INC, CS) Resistance (Ohms): 10k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: X9313 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V Taps per POT: 32 Resistance - Wiper (Ohms): 40

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281220-X9313WSI
Packaging: Tube
Tolerance: ±20%
Temperature Coefficient: ±300 ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: Up/Down (U/D, INC, CS)
Resistance (Ohms): 10k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.xicor.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: X9313
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V
Taps per POT: 32
Resistance - Wiper (Ohms): 40

Buy Now
Data Acquisition - Digital Potentiometers - X9313WSI - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9313WSI
Data Acquisition - Digital Potentiometers X9313WSI
IC DGTL POT 10KOHM 32TAP 8SOIC

IC DGTL POT 10KOHM 32TAP 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9313WSI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9313WSI
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9313WSI
IC DGTL POT 10KOHM 32TAP 8SOIC

IC DGTL POT 10KOHM 32TAP 8SOIC

Supplier's Site
Digital Potentiometers - X9313WSI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9313WSI
Digital Potentiometers X9313WSI
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 717-X9313WSI X9313WSI-ND 1281220-X9313WSI X9313WSI X9313WSI X9313WSI
Product Name 10KOHM Digital Potentiometer Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - X9313WSI Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging 8-SOIC (0.154", 3.90mm Width) Surface Mount Technology (SMT / SMD); "8-SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC Surface Mount Technology (SMT / SMD)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data