The X9313WPI is a digitally controlled potentiometer featuring a linear resistor array with 32 tap points and a 3-wire interface. It operates with terminal voltages ranging from -VCC to +VCC and is available in various resistance values, including 10kΩ. The device includes 31 resistive elements and allows for wiper position control via chip select (CS), up/down (U/D), and increment (INC) inputs. The wiper position can be stored in nonvolatile memory, enabling recall upon power-up, which is beneficial for applications requiring consistent settings after power loss. This digital potentiometer is designed for low power consumption, with a maximum active current of 3mA and standby current of 500µA. It is temperature compensated and offers high reliability with an endurance of 100,000 data changes per bit and a data retention period of up to 100 years. The X9313WPI is available in multiple package types, including 8-lead PDIP, making it suitable for a variety of applications such as control, parameter adjustments, and signal processing.
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
IC DGTL POT 10KOHM 32TAP 8DIP
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
IC DGTL POT 10KOHM 32TAP 8DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | X9313WPI-ND | X9313WPI | X9313WPI | X9313WPI |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | ThroughHole; "8-DIP | ThroughHole | ThroughHole | ThroughHole |
| Resistance Taper | Linear | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % |