The Intersil X9315 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
IC DGTL POT 10KOHM 32TAP 8SOIC Product overview: X9315WSIZ from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9315WSIZ can be used for catalog matching and distributor lookup.
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
IC,Digital Potentiometer,SOP,8P
IC DGTL POT 10KOHM 32TAP 8SOIC
IC DGTL POT 10KOHM 32TAP 8SOIC
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | X9315WSIZ | X9315WSIZ-ND | 717-X9315WSIZ | X9315WSIZ | 79K9258 | X9315WSIZ | X9315WSIZ |
| Product Name | Digitally Controlled Potentiometer (XDCP™) | Digital Potentiometers | 10KOHM Digital Potentiometer | Digital Potentiometers | Ic,digital Potentiometer,sop,8Pin,plastic Rohs Compliant Renesas | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | MSOP8, SOIC8 | Surface Mount Technology (SMT / SMD); "8-SOIC | 8-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Resistance Taper | Linear | Linear | |||||
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms |