Renesas Electronics Corporation Dual 50KOHM Digital Potentiometer X9269US24IZ-2.7

Description
Dual Digitally-Controlled Potentiometers | IC DGTL POT 50KOHM 256TAP 24SOIC Product overview: X9269US24IZ-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9269US24IZ-2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Digitally-Controlled Potentiometers | IC DGTL POT 50KOHM 256TAP 24SOIC Product overview: X9269US24IZ-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9269US24IZ-2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 50KOHM Digital Potentiometer - 717-X9269US24IZ-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 50KOHM Digital Potentiometer
717-X9269US24IZ-2.7
Dual 50KOHM Digital Potentiometer 717-X9269US24IZ-2.7
Dual Digitally-Controlled Potentiometers | IC DGTL POT 50KOHM 256TAP 24SOIC Product overview: X9269US24IZ-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9269US24IZ-2.7 can be used for catalog matching and distributor lookup.

Dual Digitally-Controlled Potentiometers | IC DGTL POT 50KOHM 256TAP 24SOIC Product overview: X9269US24IZ-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9269US24IZ-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9269US24IZ-2.7
1281186-X9269US24IZ-2.7
Data Acquisition - Data Acquisition - Digital Potentiometers - X9269US24IZ-2.7 1281186-X9269US24IZ-2.7
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281186-X9269US24IZ- 2.7 Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 50k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: X9269 Manufacturer Pack Quantity: 30 MSL Level: 5 (48 Hours) Supply Voltage (V): 2.7V ~ 5.5V Taps per POT: 256 Resistance - Wiper (Ohms): 300 (Maximum)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281186-X9269US24IZ-2.7
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±300 ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 50k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: X9269
Manufacturer Pack Quantity: 30
MSL Level: 5 (48 Hours)
Supply Voltage (V): 2.7V ~ 5.5V
Taps per POT: 256
Resistance - Wiper (Ohms): 300 (Maximum)

Buy Now
Data Acquisition - Digital Potentiometers - X9269US24IZ-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9269US24IZ-2.7
Data Acquisition - Digital Potentiometers X9269US24IZ-2.7
IC DGTL POT 50KOHM 256TAP 24SOIC

IC DGTL POT 50KOHM 256TAP 24SOIC

Supplier's Site Datasheet
Digital Potentiometers - X9269US24IZ-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9269US24IZ-2.7
Digital Potentiometers X9269US24IZ-2.7
Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 24-SOIC

Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 24-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 717-X9269US24IZ-2.7 1281186-X9269US24IZ-2.7 X9269US24IZ-2.7 X9269US24IZ-2.7
Product Name Dual 50KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - X9269US24IZ-2.7 Data Acquisition - Digital Potentiometers Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 50000 ohms 50000 ohms
Tolerance 20 +/- %
Operating DC Voltage 2.7 to 5.5 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573289 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 330 ohms
View Details