Renesas Electronics Corporation Digitally Controlled Potentiometer (XDCP™) X9315UMIZT1

Description
The Intersil X9315 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span, U/span style="text-decorati on: overline"D/span, and span style="text-decorati on: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation.brbr The device can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications.
Request a Quote Datasheet
Description
The Intersil X9315 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span, U/span style="text-decorati on: overline"D/span, and span style="text-decorati on: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation.brbr The device can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digitally Controlled Potentiometer (XDCP™) - X9315UMIZT1 - Renesas Electronics Corporation
Milpitas, CA, USA
Digitally Controlled Potentiometer (XDCP™)
X9315UMIZT1
Digitally Controlled Potentiometer (XDCP™) X9315UMIZT1
The Intersil X9315 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span, U/span style="text-decorati on: overline"D/span, and span style="text-decorati on: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation.brbr The device can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications.

The Intersil X9315 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decoration: overline"CS/span, U/span style="text-decoration: overline"D/span, and span style="text-decoration: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation.brbr The device can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications.

Supplier's Site Datasheet
Digital Potentiometers - X9315UMIZT1-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9315UMIZT1-ND
Digital Potentiometers X9315UMIZT1-ND
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Buy Now Datasheet
Digital Potentiometers - X9315UMIZT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9315UMIZT1
Digital Potentiometers X9315UMIZT1
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9315UMIZT1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9315UMIZT1
Data Acquisition - Digital Potentiometers X9315UMIZT1
IC DGTL POT 50KOHM 32TAP 8MSOP

IC DGTL POT 50KOHM 32TAP 8MSOP

Supplier's Site Datasheet
Ic,digital Potentiometer,tssop,8Pin,plastic Rohs Compliant Renesas - 79K9236 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,tssop,8Pin,plastic Rohs Compliant Renesas
79K9236
Ic,digital Potentiometer,tssop,8Pin,plastic Rohs Compliant Renesas 79K9236
IC,Digital Potentiometer,TSSOP, 8PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,TSSOP,8PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9315UMIZT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9315UMIZT1
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9315UMIZT1
IC DGTL POT 50KOHM 32TAP 8MSOP

IC DGTL POT 50KOHM 32TAP 8MSOP

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number X9315UMIZT1 X9315UMIZT1-ND X9315UMIZT1 X9315UMIZT1 79K9236 X9315UMIZT1
Product Name Digitally Controlled Potentiometer (XDCP™) Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers Ic,digital Potentiometer,tssop,8Pin,plastic Rohs Compliant Renesas Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging MSOP8, SOIC8 Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) SSOP Surface Mount Technology (SMT / SMD); SSOP
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Taper Linear Linear
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567841P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details