Renesas Electronics Corporation Digitally Controlled Potentiometer (XDCP™) X9315USZ-2.7

Description
The Intersil X9315 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span, U/span style="text-decorati on: overline"D/span, and span style="text-decorati on: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation.brbr The device can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications.
Request a Quote Datasheet
Description
The Intersil X9315 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span, U/span style="text-decorati on: overline"D/span, and span style="text-decorati on: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation.brbr The device can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digitally Controlled Potentiometer (XDCP™) - X9315USZ-2.7 - Renesas Electronics Corporation
Milpitas, CA, USA
Digitally Controlled Potentiometer (XDCP™)
X9315USZ-2.7
Digitally Controlled Potentiometer (XDCP™) X9315USZ-2.7
The Intersil X9315 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span, U/span style="text-decorati on: overline"D/span, and span style="text-decorati on: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation.brbr The device can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications.

The Intersil X9315 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decoration: overline"CS/span, U/span style="text-decoration: overline"D/span, and span style="text-decoration: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation.brbr The device can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications.

Supplier's Site Datasheet
Digital Potentiometers - X9315USZ-2.7-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9315USZ-2.7-ND
Digital Potentiometers X9315USZ-2.7-ND
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9315USZ-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9315USZ-2.7
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9315USZ-2.7
IC DGTL POT 50KOHM 32TAP 8SOIC

IC DGTL POT 50KOHM 32TAP 8SOIC

Supplier's Site
Ic,digital Potentiometer,sop,8Pin,plastic Rohs Compliant Renesas - 79K9246 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,sop,8Pin,plastic Rohs Compliant Renesas
79K9246
Ic,digital Potentiometer,sop,8Pin,plastic Rohs Compliant Renesas 79K9246
IC,Digital Potentiometer,SOP,8P IN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,SOP,8PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Data Acquisition - Digital Potentiometers - X9315USZ-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9315USZ-2.7
Data Acquisition - Digital Potentiometers X9315USZ-2.7
IC DGTL POT 50KOHM 32TAP 8SOIC

IC DGTL POT 50KOHM 32TAP 8SOIC

Supplier's Site Datasheet
Digital Potentiometers - X9315USZ-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9315USZ-2.7
Digital Potentiometers X9315USZ-2.7
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number X9315USZ-2.7 X9315USZ-2.7-ND X9315USZ-2.7 79K9246 X9315USZ-2.7 X9315USZ-2.7
Product Name Digitally Controlled Potentiometer (XDCP™) Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Ic,digital Potentiometer,sop,8Pin,plastic Rohs Compliant Renesas Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging MSOP8, SOIC8 Surface Mount Technology (SMT / SMD); "8-SOIC Surface Mount Technology (SMT / SMD); SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Taper Linear Linear
Operating Temperature 85 C (185 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers