Renesas Electronics Corporation Single Digitally Controlled Potentiometer (XDCP™) X9314WSIZT1

Description
The Intersil X9314 is a solid state nonvolatile potentiometer and is ideal for digitally controlled resistance trimming. The X9314 is a resistor array composed of 31 resistive elements. Between each element and at either end are tap points accessible to the wiper element. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span, U/span style="text-decorati on: overline"D/span, and span style="text-decorati on: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation. The XDCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet
Description
The Intersil X9314 is a solid state nonvolatile potentiometer and is ideal for digitally controlled resistance trimming. The X9314 is a resistor array composed of 31 resistive elements. Between each element and at either end are tap points accessible to the wiper element. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span, U/span style="text-decorati on: overline"D/span, and span style="text-decorati on: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation. The XDCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Digitally Controlled Potentiometer (XDCP™) - X9314WSIZT1 - Renesas Electronics Corporation
Milpitas, CA, USA
Single Digitally Controlled Potentiometer (XDCP™)
X9314WSIZT1
Single Digitally Controlled Potentiometer (XDCP™) X9314WSIZT1
The Intersil X9314 is a solid state nonvolatile potentiometer and is ideal for digitally controlled resistance trimming. The X9314 is a resistor array composed of 31 resistive elements. Between each element and at either end are tap points accessible to the wiper element. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span, U/span style="text-decorati on: overline"D/span, and span style="text-decorati on: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation. The XDCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.

The Intersil X9314 is a solid state nonvolatile potentiometer and is ideal for digitally controlled resistance trimming.
The X9314 is a resistor array composed of 31 resistive elements. Between each element and at either end are tap points accessible to the wiper element. The position of the wiper element is controlled by the span style="text-decoration: overline"CS/span, U/span style="text-decoration: overline"D/span, and span style="text-decoration: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation.
The XDCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.

Supplier's Site Datasheet
Digital Potentiometers - X9314WSIZT1-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9314WSIZT1-ND
Digital Potentiometers X9314WSIZT1-ND
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9314WSIZT1
799475-X9314WSIZT1
Data Acquisition - Data Acquisition - Digital Potentiometers - X9314WSIZT1 799475-X9314WSIZT1
Manufacturer: Intersil Win Source Part Number: 799475-X9314WSIZT1 Series: XDCP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 5V Memory Type: Non-Volatile Interface: Up/Down (U/D, INC, CS) Resistance (Ohms): 10k Taper: Logarithmic Number of Taps: 32 Temperature Coefficient (Typ): ±600 ppm/°C Resistance - Wiper (Ohms) (Typ): 40 Family Name: X9314 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): X9314WSIT1; X9314WSIT2; X9314WSI; X9314WPI; Introduction Date: August 12, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 799475-X9314WSIZT1
Series: XDCP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 5V
Memory Type: Non-Volatile
Interface: Up/Down (U/D, INC, CS)
Resistance (Ohms): 10k
Taper: Logarithmic
Number of Taps: 32
Temperature Coefficient (Typ): ±600 ppm/°C
Resistance - Wiper (Ohms) (Typ): 40
Family Name: X9314
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): X9314WSIT1; X9314WSIT2; X9314WSI; X9314WPI;
Introduction Date: August 12, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
10KOHM Digital Potentiometer
717-X9314WSIZT1
10KOHM Digital Potentiometer 717-X9314WSIZT1
IC DGTL POT 10KOHM 32TAP 8SOIC Product overview: X9314WSIZT1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9314WSIZT1 can be used for catalog matching and distributor lookup.

IC DGTL POT 10KOHM 32TAP 8SOIC Product overview: X9314WSIZT1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9314WSIZT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
X9314Wsiz,10Kohm,eepot(Tm)Potentiometer,cmos,8 Lead Soic,ind / Tape & Reel Rohs Compliant Renesas - 52M7326 - Newark, An Avnet Company
Chicago, IL, United States
X9314Wsiz,10Kohm,eepot(Tm)Potentiometer,cmos,8 Lead Soic,ind / Tape & Reel Rohs Compliant Renesas
52M7326
X9314Wsiz,10Kohm,eepot(Tm)Potentiometer,cmos,8 Lead Soic,ind / Tape & Reel Rohs Compliant Renesas 52M7326
X9314WSIZ,10KOHM,EEP OT(TM)POTENTIOMETER, CMOS,8 LEAD SOIC,IND / Tape & Reel RoHS Compliant: Yes

X9314WSIZ,10KOHM,EEPOT(TM)POTENTIOMETER,CMOS,8 LEAD SOIC,IND / Tape & Reel RoHS Compliant: Yes

Supplier's Site
Data Acquisition - Digital Potentiometers - X9314WSIZT1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9314WSIZT1
Data Acquisition - Digital Potentiometers X9314WSIZT1
IC DGTL POT 10KOHM 32TAP 8SOIC

IC DGTL POT 10KOHM 32TAP 8SOIC

Supplier's Site Datasheet
Digital Potentiometers - X9314WSIZT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9314WSIZT1
Digital Potentiometers X9314WSIZT1
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9314WSIZT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9314WSIZT1
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9314WSIZT1
IC DGTL POT 10KOHM 32TAP 8SOIC

IC DGTL POT 10KOHM 32TAP 8SOIC

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number X9314WSIZT1 X9314WSIZT1-ND 799475-X9314WSIZT1 717-X9314WSIZT1 52M7326 X9314WSIZT1 X9314WSIZT1 X9314WSIZT1
Product Name Single Digitally Controlled Potentiometer (XDCP™) Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - X9314WSIZT1 10KOHM Digital Potentiometer X9314Wsiz,10Kohm,eepot(Tm)Potentiometer,cmos,8 Lead Soic,ind / Tape & Reel Rohs Compliant Renesas Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging MSOP8, SOIC8 Surface Mount Technology (SMT / SMD); "8-SOIC 8-SOIC (0.154", 3.90mm Width) SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC
Potentiometer Type Digital Potentiometer Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Taper Log / Audio Log / Audio
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details