The X9315WM-2.7 is a digitally controlled potentiometer featuring a low noise and low power design. It operates with a supply voltage range of 2.7V to 5.5V and supports a 3-wire serial interface for control. The device includes 32 wiper tap points and utilizes a resistor array composed of 31 resistive elements, allowing for precise adjustments in various applications such as control, parameter adjustments, and signal processing. This potentiometer can function as either a three-terminal potentiometer or a two-terminal variable resistor. It has a maximum active current of 80µA at 2.7V and 400µA at 5V, with a standby current of 5µA. The X9315WM-2.7 also features nonvolatile memory, enabling the storage and recall of the wiper position upon power-up, ensuring high reliability with an endurance of 100,000 data changes per bit and a data retention period of up to 100 years. Available in an 8-lead MSOP package, the X9315WM-2.7 is RoHS compliant and suitable for a temperature range of 0 to 70°C. The total resistance values available for this part are 10kΩ, making it a versatile choice for engineers seeking a reliable digital potentiometer for their projects.
Manufacturer: Intersil
Win Source Part Number: 1118332-X9315WM-2.7
Packaging: Tube/Rail
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 32
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 400
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Sensing & Instrumentation, Metering, Medical, Security, Defence, Military & Aerospace, Automation & Process Control
IC DGTL POT 10KOHM 32TAP 8MSOP Product overview: X9315WM-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9315WM-2.7 can be used for catalog matching and distributor lookup.
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
IC DGTL POT 10KOHM 32TAP 8MSOP
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
IC DGTL POT 10KOHM 32TAP 8MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 1118332-X9315WM-2.7 | 717-X9315WM-2.7 | X9315WM-2.7-ND | X9315WM-2.7 | X9315WM-2.7 | X9315WM-2.7 |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - X9315WM-2.7 | 10KOHM Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts |