Renesas Electronics Corporation Low-Power 100KOHM Digital Potentiometer X9317TM8I

Description
Low Noise, Low Power, 100 Taps | IC DGTL POT 100KOHM 100TAP 8MSOP Product overview: X9317TM8I from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Low-Power, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9317TM8I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low Noise, Low Power, 100 Taps | IC DGTL POT 100KOHM 100TAP 8MSOP Product overview: X9317TM8I from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Low-Power, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9317TM8I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power 100KOHM Digital Potentiometer - 717-X9317TM8I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 100KOHM Digital Potentiometer
717-X9317TM8I
Low-Power 100KOHM Digital Potentiometer 717-X9317TM8I
Low Noise, Low Power, 100 Taps | IC DGTL POT 100KOHM 100TAP 8MSOP Product overview: X9317TM8I from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Low-Power, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9317TM8I can be used for catalog matching and distributor lookup.

Low Noise, Low Power, 100 Taps | IC DGTL POT 100KOHM 100TAP 8MSOP Product overview: X9317TM8I from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Low-Power, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9317TM8I can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9317TM8I
1281251-X9317TM8I
Data Acquisition - Data Acquisition - Digital Potentiometers - X9317TM8I 1281251-X9317TM8I
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281251-X9317TM8I Packaging: Tube Tolerance: ±20% Temperature Coefficient: ±300 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: Up/Down (U/D, INC, CS) Resistance (Ohms): 100k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 8-MSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: X9317 Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V Taps per POT: 100 Resistance - Wiper (Ohms): 200

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281251-X9317TM8I
Packaging: Tube
Tolerance: ±20%
Temperature Coefficient: ±300 ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: Up/Down (U/D, INC, CS)
Resistance (Ohms): 100k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: X9317
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V
Taps per POT: 100
Resistance - Wiper (Ohms): 200

Buy Now
Data Acquisition - Digital Potentiometers - X9317TM8I - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9317TM8I
Data Acquisition - Digital Potentiometers X9317TM8I
IC DGTL POT 100KOHM 100TAP 8MSOP

IC DGTL POT 100KOHM 100TAP 8MSOP

Supplier's Site Datasheet
Digital Potentiometers - X9317TM8I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9317TM8I
Digital Potentiometers X9317TM8I
Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 717-X9317TM8I 1281251-X9317TM8I X9317TM8I X9317TM8I
Product Name Low-Power 100KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - X9317TM8I Data Acquisition - Digital Potentiometers Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 100000 ohms 100000 ohms
Tolerance 20 +/- %
Operating DC Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567555 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details