The Intersil X9315 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
IC,Digital Potentiometer,TSSOP,
IC DGTL POT 50KOHM 32TAP 8MSOP
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
IC DGTL POT 50KOHM 32TAP 8MSOP
| Renesas Electronics Corporation | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | X9315UMZ-2.7T1 | X9315UMZ-2.7T1-ND | 79K9239 | X9315UMZ-2.7T1 | X9315UMZ-2.7T1 | X9315UMZ-2.7T1 |
| Product Name | Digitally Controlled Potentiometer (XDCP™) | Digital Potentiometers | Ic,digital Potentiometer,tssop,8Pin,plastic Rohs Compliant Renesas | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | MSOP8, SOIC8 | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | SSOP | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Resistance Taper | Linear | Linear | ||||
| Operating Temperature | 85 C (185 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms |