Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital Potentiometers - X9313UP X9313UP

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281211-X9313UP Packaging: Tube Tolerance: ±20% Temperature Coefficient: ±300 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: Up/Down (U/D, INC, CS) Resistance (Ohms): 50k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: X9313 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V Taps per POT: 32 Resistance - Wiper (Ohms): 40
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281211-X9313UP Packaging: Tube Tolerance: ±20% Temperature Coefficient: ±300 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: Up/Down (U/D, INC, CS) Resistance (Ohms): 50k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: X9313 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V Taps per POT: 32 Resistance - Wiper (Ohms): 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9313UP
1281211-X9313UP
Data Acquisition - Data Acquisition - Digital Potentiometers - X9313UP 1281211-X9313UP
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281211-X9313UP Packaging: Tube Tolerance: ±20% Temperature Coefficient: ±300 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: Up/Down (U/D, INC, CS) Resistance (Ohms): 50k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: X9313 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V Taps per POT: 32 Resistance - Wiper (Ohms): 40

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281211-X9313UP
Packaging: Tube
Tolerance: ±20%
Temperature Coefficient: ±300 ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: Up/Down (U/D, INC, CS)
Resistance (Ohms): 50k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xicor.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: X9313
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V
Taps per POT: 32
Resistance - Wiper (Ohms): 40

Buy Now
Singapore, Singapore
50000OHM Digital Potentiometer
717-X9313UP
50000OHM Digital Potentiometer 717-X9313UP
DIGIPOT, 50000OHM, 32 PSTN Product overview: X9313UP from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50000OHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50000OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9313UP can be used for catalog matching and distributor lookup.

DIGIPOT, 50000OHM, 32 PSTN Product overview: X9313UP from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50000OHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50000OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9313UP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9313UP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9313UP
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9313UP
DIGIPOT, 50000OHM, 32 PSTN

DIGIPOT, 50000OHM, 32 PSTN

Supplier's Site
Digital Potentiometers - X9313UP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9313UP
Digital Potentiometers X9313UP
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Buy Now Datasheet
Digital Potentiometers - X9313UP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9313UP
Digital Potentiometers X9313UP
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9313UP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9313UP
Data Acquisition - Digital Potentiometers X9313UP
IC DGTL POT 50KOHM 32TAP 8DIP

IC DGTL POT 50KOHM 32TAP 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 1281211-X9313UP 717-X9313UP X9313UP X9313UP X9313UP
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - X9313UP 50000OHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details