The X9314WP-3 is a solid-state digital potentiometer featuring a 10kΩ end-to-end resistance and 32 taps. It operates within a supply voltage range of 3V to 5.5V and is designed for applications requiring digitally controlled resistance trimming. The device utilizes a three-wire Up/Down serial interface for wiper position control, which can be stored in nonvolatile memory for recall upon power-up. The typical wiper resistance is 40Ω, and the standby current is less than 500µA. The X9314WP-3 is available in an 8-lead PDIP package and is suitable for a variety of applications including control, parameter adjustments, and signal processing. It is RoHS compliant and offers 100 years of data retention.
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
IC DGTL POT 10KOHM 32TAP 8DIP
DIGIPOT, 32 POSITIONS
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | X9314WP-3-ND | X9314WP-3 | X9314WP-3 | X9314WP-3 |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | ThroughHole; "8-DIP | ThroughHole | ThroughHole | ThroughHole |
| Resistance Taper | Log / Audio | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % |