The X9317TPI is a digitally controlled potentiometer featuring a low noise and low power design. It includes a resistor array with 99 resistive elements and offers 100 wiper tap points, which can be controlled via a 3-wire serial interface (CS, U/D, INC). The wiper position can be stored in nonvolatile memory, allowing it to be recalled after power loss. This device operates within a supply voltage range of 2.7V to 5.5V and has a standby current of less than 5µA, making it suitable for low-power applications. It is available in multiple resistance values, including 10kΩ, 50kΩ, and 100kΩ, and is packaged in 8-lead SOIC, MSOP, and TSSOP formats. The X9317TPI is RoHS compliant and designed for high reliability, with an endurance of 100,000 data changes per bit and a data retention period of up to 100 years. Applications include LCD bias control, gain and offset trimming, and voltage regulation output control.
Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
IC DGTL POT 100KOHM 100TAP 8DIP
IC DGTL POT 100KOHM 100TAP 8DIP
Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | X9317TPI-ND | X9317TPI | X9317TPI | X9317TPI |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | ThroughHole; "8-DIP | ThroughHole | ThroughHole | ThroughHole |
| Resistance Taper | Linear | |||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % |