Manufacturer: Intersil
Win Source Part Number: 127177-X93156UM8I-2.
Packaging: Tube/Rail
Number of Circuits: 1
Tolerance: ±25%
Configuration: Potentiometer
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 32
Temperature Coefficient (Typ): ±35 ppm/°C
Resistance - Wiper (Ohms) (Typ): 1100 (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
IC DGTL POT 50KOHM 32TAP 8MSOP Product overview: X93156UM8I-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X93156UM8I-2.7 can be used for catalog matching and distributor lookup.
Digital Potentiometer, 1 Func, 50000ohm, Increment/decrement Control Interface, 32 Positions, CMOS, PDSO8
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
IC DGTL POT 50KOHM 32TAP 8MSOP
IC DGTL POT 50KOHM 32TAP 8MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 127177-X93156UM8I-2.7 | X93156UM8I-2.7-ND | 717-X93156UM8I-2.7 | X93156UM8I-2.7 | X93156UM8I-2.7 | X93156UM8I-2.7 | X93156UM8I-2.7 |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - X93156UM8I-2.7 | Digital Potentiometers | 50KOHM Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 25 +/- % | 25 +/- % | 25 +/- % | ||||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts |