Renesas Electronics Corporation Digitally Controlled Potentiometer (XDCP™) X9315UMZ-2.7

Description
The Intersil X9315 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span, U/span style="text-decorati on: overline"D/span, and span style="text-decorati on: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation.brbr The device can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications.
Request a Quote Datasheet
Description
The Intersil X9315 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span, U/span style="text-decorati on: overline"D/span, and span style="text-decorati on: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation.brbr The device can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digitally Controlled Potentiometer (XDCP™) - X9315UMZ-2.7 - Renesas Electronics Corporation
Milpitas, CA, USA
Digitally Controlled Potentiometer (XDCP™)
X9315UMZ-2.7
Digitally Controlled Potentiometer (XDCP™) X9315UMZ-2.7
The Intersil X9315 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span, U/span style="text-decorati on: overline"D/span, and span style="text-decorati on: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation.brbr The device can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications.

The Intersil X9315 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decoration: overline"CS/span, U/span style="text-decoration: overline"D/span, and span style="text-decoration: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation.brbr The device can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications.

Supplier's Site Datasheet
Digital Potentiometers - X9315UMZ-2.7-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9315UMZ-2.7-ND
Digital Potentiometers X9315UMZ-2.7-ND
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Buy Now Datasheet
Digital Potentiometers - X9315UMZ-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9315UMZ-2.7
Digital Potentiometers X9315UMZ-2.7
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9315UMZ-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9315UMZ-2.7
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9315UMZ-2.7
IC DGTL POT 50KOHM 32TAP 8MSOP

IC DGTL POT 50KOHM 32TAP 8MSOP

Supplier's Site
Data Acquisition - Digital Potentiometers - X9315UMZ-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9315UMZ-2.7
Data Acquisition - Digital Potentiometers X9315UMZ-2.7
IC DGTL POT 50KOHM 32TAP 8MSOP

IC DGTL POT 50KOHM 32TAP 8MSOP

Supplier's Site Datasheet
Ic,digital Potentiometer,tssop,8Pin,plastic Rohs Compliant Renesas - 79K9238 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,tssop,8Pin,plastic Rohs Compliant Renesas
79K9238
Ic,digital Potentiometer,tssop,8Pin,plastic Rohs Compliant Renesas 79K9238
IC,Digital Potentiometer,TSSOP, 8PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,TSSOP,8PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number X9315UMZ-2.7 X9315UMZ-2.7-ND X9315UMZ-2.7 X9315UMZ-2.7 X9315UMZ-2.7 79K9238
Product Name Digitally Controlled Potentiometer (XDCP™) Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Ic,digital Potentiometer,tssop,8Pin,plastic Rohs Compliant Renesas
Mounting / Packaging MSOP8, SOIC8 Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) SSOP
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Taper Linear Linear
Operating Temperature 85 C (185 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details