Renesas Electronics Corporation Digital Potentiometers X9279TV14IZ

Description
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9279TV14IZ-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9279TV14IZ-ND
Digital Potentiometers X9279TV14IZ-ND
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP

Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9279TV14IZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9279TV14IZ
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9279TV14IZ
IC DGT POT 100KOHM 256TP 14TSSOP

IC DGT POT 100KOHM 256TP 14TSSOP

Supplier's Site
Digital Potentiometers - X9279TV14IZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9279TV14IZ
Digital Potentiometers X9279TV14IZ
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP

Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9279TV14IZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9279TV14IZ
Data Acquisition - Digital Potentiometers X9279TV14IZ
IC DGT POT 100KOHM 256TP 14TSSOP

IC DGT POT 100KOHM 256TP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9279TV14IZ-ND X9279TV14IZ X9279TV14IZ X9279TV14IZ
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2176092-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 681 ohms
View Details
3 suppliers