Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP
IC DGT POT 50KOHM 256TAP 14TSSOP
IC DGT POT 50KOHM 256TAP 14TSSOP
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | X9279UV14IZ-ND | X9279UV14IZ | X9279UV14IZ | X9279UV14IZ |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "14-TSSOP | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 5 volts | 5 volts |