Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - X9314WST1 X9314WST1

Description
Manufacturer: Intersil Win Source Part Number: 939182-X9314WST1 Series: XDCP™ Operating Temperature Range: 0°C ~ 70°C Features: Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-X9314WST1, 2156-X9314WST1-ILTR- ND
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 939182-X9314WST1 Series: XDCP™ Operating Temperature Range: 0°C ~ 70°C Features: Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-X9314WST1, 2156-X9314WST1-ILTR- ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9314WST1
939182-X9314WST1
Data Acquisition - Data Acquisition - Digital Potentiometers - X9314WST1 939182-X9314WST1
Manufacturer: Intersil Win Source Part Number: 939182-X9314WST1 Series: XDCP™ Operating Temperature Range: 0°C ~ 70°C Features: Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-X9314WST1, 2156-X9314WST1-ILTR- ND

Manufacturer: Intersil
Win Source Part Number: 939182-X9314WST1
Series: XDCP™
Operating Temperature Range: 0°C ~ 70°C
Features: Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.39.0001
Other Part Number: 2156-X9314WST1, 2156-X9314WST1-ILTR-ND

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9314WST1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9314WST1
Data Acquisition - Digital Potentiometers X9314WST1
DIGIPOT, 32 POSITIONS

DIGIPOT, 32 POSITIONS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 939182-X9314WST1 X9314WST1
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - X9314WST1 Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital Potentiometers - CAT5113LI-50 - Lingto Electronic Limited
Specs
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Digital Potentiometer
Resistance Range 50000 ohms
View Details
Digital Potentiometers - 1905329P - RS Components, Ltd.
Specs
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
Resistance Range 50000 ohms
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 361881 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 100000 ohms
Operating DC Voltage 6 volts
Operating AC Voltage 300 volts
View Details