The Intersil X9314 is a solid state nonvolatile potentiometer and is ideal for digitally controlled resistance trimming.
The X9314 is a resistor array composed of 31 resistive elements. Between each element and at either end are tap points accessible to the wiper element. The position of the wiper element is controlled by the span style="text-decorati
The XDCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
IC DGTL POT 10KOHM 32TAP 8MSOP / Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP Product overview: X9314WMIZ-3 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, MSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9314WMIZ-3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1105115-X9314WMIZ-3
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Series: XDCP™
Package: Tube
Number of Circuits: 1
Standard Package: 80
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: Up/Down (U/D, INC, CS)
Resistance (Ohms): 10k
Taper: Logarithmic
Number of Taps: 32
Temperature Coefficient (Typ): ±600ppm/°C
Resistance - Wiper (Ohms) (Typ): 40
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: X9314
Product Status: Obsolete
IC,Digital Potentiometer,TSSOP,
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
IC DGTL POT 10KOHM 32TAP 8MSOP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | X9314WMIZ-3 | 717-X9314WMIZ-3 | 1105115-X9314WMIZ-3 | 06M0779 | X9314WMIZ-3 | X9314WMIZ-3 |
| Product Name | Single Digitally Controlled Potentiometer (XDCP™) | 10KOHM MSOP Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Ic,digital Potentiometer,tssop,8Pin,plastic Rohs Compliant Renesas | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | MSOP8, SOIC8 | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD) | SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||
| Resistance Taper | Log / Audio | |||||
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Resistance Range | 10000 ohms | 10000 ohms |