Renesas Electronics Corporation Digital Potentiometers X9271TV14I

Description
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9271TV14I-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9271TV14I-ND
Digital Potentiometers X9271TV14I-ND
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP

Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9271TV14I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9271TV14I
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9271TV14I
IC DGT POT 100KOHM 256TP 14TSSOP

IC DGT POT 100KOHM 256TP 14TSSOP

Supplier's Site
Data Acquisition - Digital Potentiometers - X9271TV14I - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9271TV14I
Data Acquisition - Digital Potentiometers X9271TV14I
IC DGT POT 100KOHM 256TP 14TSSOP

IC DGT POT 100KOHM 256TP 14TSSOP

Supplier's Site Datasheet
Digital Potentiometers - X9271TV14I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9271TV14I
Digital Potentiometers X9271TV14I
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP

Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number X9271TV14I-ND X9271TV14I X9271TV14I X9271TV14I
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD435GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details