Renesas Electronics Corporation Digital Potentiometers X9314WM-3T1

Description
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9314WM-3T1-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9314WM-3T1-ND
Digital Potentiometers X9314WM-3T1-ND
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Buy Now Datasheet
 - X9314WM-3T1 - Rochester Electronics
Newburyport, MA, United States
Digital Potentiometer

Digital Potentiometer

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9314WM-3T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9314WM-3T1
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9314WM-3T1
IC DGTL POT 10KOHM 32TAP 8MSOP

IC DGTL POT 10KOHM 32TAP 8MSOP

Supplier's Site
Data Acquisition - Digital Potentiometers - X9314WM-3T1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9314WM-3T1
Data Acquisition - Digital Potentiometers X9314WM-3T1
IC DGTL POT 10KOHM 32TAP 8MSOP

IC DGTL POT 10KOHM 32TAP 8MSOP

Supplier's Site Datasheet
Digital Potentiometers - X9314WM-3T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9314WM-3T1
Digital Potentiometers X9314WM-3T1
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Chip Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number X9314WM-3T1-ND X9314WM-3T1 X9314WM-3T1 X9314WM-3T1 X9314WM-3T1
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Log / Audio
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details