The Intersil X9313 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
Manufacturer: Intersil
Win Source Part Number: 799468-X9313UMIZT1
Series: XDCP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 5V
Memory Type: Non-Volatile
Interface: Up/Down (U/D, INC, CS)
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 32
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 40
Family Name: X9313
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): CAT5114GYI-50TE7; CAT5114UI-50TE7; CAT5112UI-50TE13; CAT5114YI-50;
Introduction Date: August 12, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
IC DGTL POT 50KOHM 32TAP 8MSOP Product overview: X9313UMIZT1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9313UMIZT1 can be used for catalog matching and distributor lookup.
IC,Digital Potentiometer,CMOS,T
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
IC DGTL POT 50KOHM 32TAP 8MSOP
IC DGTL POT 50KOHM 32TAP 8MSOP
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | X9313UMIZT1 | X9313UMIZT1-ND | 799468-X9313UMIZT1 | 717-X9313UMIZT1 | 79K9188 | X9313UMIZT1 | X9313UMIZT1 | X9313UMIZT1 |
| Product Name | Digitally Controlled Potentiometer, Linear, 32 Taps, 3 Wire Interface, Terminal Voltages ± VCC | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - X9313UMIZT1 | 50KOHM Digital Potentiometer | Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Renesas | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | MSOP8, PDIP8, SOIC8 | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Resistance Taper | Linear | Linear | ||||||
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms |