Renesas Electronics Corporation 100KOHM Digital Potentiometer X9317TPI-2.7

Description
IC DGTL POT 100KOHM 100TAP 8DIP Product overview: X9317TPI-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9317TPI-2.7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DGTL POT 100KOHM 100TAP 8DIP Product overview: X9317TPI-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9317TPI-2.7 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The X9317TPI-2.7 is a digitally controlled potentiometer featuring a low noise and low power design. It includes a resistor array with 99 resistive elements and offers 100 wiper tap points, which can be controlled via a 3-wire serial interface (CS, U/D, INC). The wiper position can be stored in nonvolatile memory, allowing it to be recalled after power loss. This device operates within a supply voltage range of 2.7V to 5.5V and has a standby current of less than 5µA, making it suitable for low power applications. The X9317TPI-2.7 is designed for various applications, including LCD bias control, DC bias adjustment, gain and offset trimming, laser diode bias control, and voltage regulator output control. It is available in multiple package types, including 8-lead SOIC, MSOP, and TSSOP, and is compliant with RoHS standards. The device also boasts high reliability with an endurance rating of 100,000 data changes per bit and a data retention period of 100 years.

Datasheet Summary
Powered by GS/AI

The X9317TPI-2.7 is a digitally controlled potentiometer featuring a low noise and low power design. It includes a resistor array with 99 resistive elements and offers 100 wiper tap points, which can be controlled via a 3-wire serial interface (CS, U/D, INC). The wiper position can be stored in nonvolatile memory, allowing it to be recalled after power loss. This device operates within a supply voltage range of 2.7V to 5.5V and has a standby current of less than 5µA, making it suitable for low power applications. The X9317TPI-2.7 is designed for various applications, including LCD bias control, DC bias adjustment, gain and offset trimming, laser diode bias control, and voltage regulator output control. It is available in multiple package types, including 8-lead SOIC, MSOP, and TSSOP, and is compliant with RoHS standards. The device also boasts high reliability with an endurance rating of 100,000 data changes per bit and a data retention period of 100 years.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100KOHM Digital Potentiometer
717-X9317TPI-2.7
100KOHM Digital Potentiometer 717-X9317TPI-2.7
IC DGTL POT 100KOHM 100TAP 8DIP Product overview: X9317TPI-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9317TPI-2.7 can be used for catalog matching and distributor lookup.

IC DGTL POT 100KOHM 100TAP 8DIP Product overview: X9317TPI-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9317TPI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - X9317TPI-2.7-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9317TPI-2.7-ND
Digital Potentiometers X9317TPI-2.7-ND
Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9317TPI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9317TPI-2.7
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9317TPI-2.7
IC DGTL POT 100KOHM 100TAP 8DIP

IC DGTL POT 100KOHM 100TAP 8DIP

Supplier's Site
Data Acquisition - Digital Potentiometers - X9317TPI-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9317TPI-2.7
Data Acquisition - Digital Potentiometers X9317TPI-2.7
IC DGTL POT 100KOHM 100TAP 8DIP

IC DGTL POT 100KOHM 100TAP 8DIP

Supplier's Site Datasheet
Digital Potentiometers - X9317TPI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9317TPI-2.7
Digital Potentiometers X9317TPI-2.7
Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 717-X9317TPI-2.7 X9317TPI-2.7-ND X9317TPI-2.7 X9317TPI-2.7 X9317TPI-2.7
Product Name 100KOHM Digital Potentiometer Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging 8-DIP (0.300", 7.62mm) ThroughHole; "8-DIP ThroughHole ThroughHole ThroughHole
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Resistance Taper Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details