Renesas Electronics Corporation Digital Potentiometers X9271UV14I-2.7T1

Description
Digital Potentiometer, 1 Func, 50000ohm, 3-wire Serial Control Interface, 256 Positions, CMOS, PDSO14
Request a Quote Datasheet
Description
Digital Potentiometer, 1 Func, 50000ohm, 3-wire Serial Control Interface, 256 Positions, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - X9271UV14I-2.7T1 - Rochester Electronics
Newburyport, MA, United States
Digital Potentiometer, 1 Func, 50000ohm, 3-wire Serial Control Interface, 256 Positions, CMOS, PDSO14

Digital Potentiometer, 1 Func, 50000ohm, 3-wire Serial Control Interface, 256 Positions, CMOS, PDSO14

Supplier's Site Datasheet
Digital Potentiometers - X9271UV14I-2.7T1-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9271UV14I-2.7T1-ND
Digital Potentiometers X9271UV14I-2.7T1-ND
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP

Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9271UV14I-2.7T1
799463-X9271UV14I-2.7T1
Data Acquisition - Data Acquisition - Digital Potentiometers - X9271UV14I-2.7T1 799463-X9271UV14I-2.7T1
Manufacturer: Intersil Win Source Part Number: 799463-X9271UV14I-2. 7T1 Series: XDCP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Selectable Address Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 2.7 V ~ 5.5 V Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 50k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 300 (Maximum) Part Status: Obsolete(EOL) Family Name: X9271 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): MCP4562T-503E/MF; MCP4561T-503E/MF; MCP4562-503E/MS; MCP4161-503E/P; Introduction Date: December 08, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 799463-X9271UV14I-2.7T1
Series: XDCP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Selectable Address
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 300 (Maximum)
Part Status: Obsolete(EOL)
Family Name: X9271
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): MCP4562T-503E/MF; MCP4561T-503E/MF; MCP4562-503E/MS; MCP4161-503E/P;
Introduction Date: December 08, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
50KOHM Digital Potentiometer
717-X9271UV14I-2.7T1
50KOHM Digital Potentiometer 717-X9271UV14I-2.7T1
IC DGT POT 50KOHM 256TAP 14TSSOP Product overview: X9271UV14I-2.7T1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9271UV14I-2.7T1 can be used for catalog matching and distributor lookup.

IC DGT POT 50KOHM 256TAP 14TSSOP Product overview: X9271UV14I-2.7T1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9271UV14I-2.7T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9271UV14I-2.7T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9271UV14I-2.7T1
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9271UV14I-2.7T1
IC DGT POT 50KOHM 256TAP 14TSSOP

IC DGT POT 50KOHM 256TAP 14TSSOP

Supplier's Site
Digital Potentiometers - X9271UV14I-2.7T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9271UV14I-2.7T1
Digital Potentiometers X9271UV14I-2.7T1
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP

Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Digital Potentiometers - X9271UV14I-2.7T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9271UV14I-2.7T1
Digital Potentiometers X9271UV14I-2.7T1
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP

Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9271UV14I-2.7T1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9271UV14I-2.7T1
Data Acquisition - Digital Potentiometers X9271UV14I-2.7T1
IC DGT POT 50KOHM 256TAP 14TSSOP

IC DGT POT 50KOHM 256TAP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Chip Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9271UV14I-2.7T1 X9271UV14I-2.7T1-ND 799463-X9271UV14I-2.7T1 717-X9271UV14I-2.7T1 X9271UV14I-2.7T1 X9271UV14I-2.7T1 X9271UV14I-2.7T1
Product Name Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - X9271UV14I-2.7T1 50KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Packing Method Tape Reel; Tape & Reel
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP 14-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Tolerance 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details