IC DGT POT 50KOHM 256TAP 14TSSOP
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | X9271UV14Z-2.7 | X9271UV14Z-2.7 |
| Product Name | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Standard Potentiometer; Digital Potentiometer | |
| Resistance Range | 50000 ohms |