Manufacturer: Intersil
Win Source Part Number: 112966-X93154UU8IZ-3
Packaging: Reel - TR
Number of Circuits: 1
Tolerance: ±30%
Configuration: Rheostat
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 32
Temperature Coefficient (Typ): ±35 ppm/°C
Resistance - Wiper (Ohms) (Typ): 1000 (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TDFN (2.5x2.0)
Supply Voltage - Operating: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-TDFN (2.5x2.0)
IC DGTL POT 50KOHM 32TAP 8TDFN Product overview: X93154UU8IZ-3T1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X93154UU8IZ-3T1 can be used for catalog matching and distributor lookup.
IC DGTL POT 50KOHM 32TAP 8TDFN
IC DGTL POT 50KOHM 32TAP 8TDFN
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-TDFN (2.5x2.0)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 112966-X93154UU8IZ-3T1 | X93154UU8IZ-3T1TR-ND | 717-X93154UU8IZ-3T1 | X93154UU8IZ-3T1 | X93154UU8IZ-3T1 | X93154UU8IZ-3T1 |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - X93154UU8IZ-3T1 | Digital Potentiometers | 50KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Rheostat | Digital Potentiometer; Rheostat | |||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 30 +/- % | 30 +/- % | 30 +/- % | |||
| Operating DC Voltage | 2.7 to 3.3 volts | 2.7 to 3.3 volts | 2.7 volts |