Renesas Electronics Corporation Digital Potentiometers X9271UV14

Description
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9271UV14-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9271UV14-ND
Digital Potentiometers X9271UV14-ND
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP

Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
 - X9271UV14 - Rochester Electronics
Newburyport, MA, United States
Digital Potentiometer, 1 Func, 50000ohm, 3-wire Serial Control Interface, 256 Positions, CMOS, PDSO14

Digital Potentiometer, 1 Func, 50000ohm, 3-wire Serial Control Interface, 256 Positions, CMOS, PDSO14

Supplier's Site Datasheet
 - X9271UV14 - Rochester Electronics
Newburyport, MA, United States
Digital Potentiometer, 1 Func, 50000ohm, 3-wire Serial Control Interface, 256 Positions, CMOS, PDSO14

Digital Potentiometer, 1 Func, 50000ohm, 3-wire Serial Control Interface, 256 Positions, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9271UV14 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9271UV14
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9271UV14
DIGIPOT, 256 POSITIONS

DIGIPOT, 256 POSITIONS

Supplier's Site
Digital Potentiometers - X9271UV14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9271UV14
Digital Potentiometers X9271UV14
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP

Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Digital Potentiometers - X9271UV14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9271UV14
Digital Potentiometers X9271UV14
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP

Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9271UV14 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9271UV14
Data Acquisition - Digital Potentiometers X9271UV14
IC DGT POT 50KOHM 256TAP 14TSSOP

IC DGT POT 50KOHM 256TAP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Chip Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9271UV14-ND X9271UV14 X9271UV14 X9271UV14 X9271UV14
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567505 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details