Digital Potentiometer 1k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
IC DGTL POT 1KOHM 32TAP 8MSOP
Digital Potentiometer 1k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
Digital Potentiometer 1k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
IC DGTL POT 1KOHM 32TAP 8MSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | X9313ZMI-ND | X9313ZMI | X9313ZMI | X9313ZMI |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % |