Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
IC DGT POT 100KOHM 256TP 14TSSOP Product overview: X9271TV14IZ-2.7T1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9271TV14IZ-2.7T
Manufacturer: Intersil
Win Source Part Number: 799462-X9271TV14IZ-2
Series: XDCP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Selectable Address
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 300 (Maximum)
Part Status: Obsolete(EOL)
Family Name: X9271
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): MCP4161-104E/MF; MCP4562T-104E/MS; MCP4562-104E/MS; MCP4162-104E/SN;
Introduction Date: December 08, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
IC DGT POT 100KOHM 256TP 14TSSOP
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
DIGIPOT, 256 POSITIONS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | X9271TV14IZ-2.7T1TR-ND | 717-X9271TV14IZ-2.7T1 | 799462-X9271TV14IZ-2.7T1 | X9271TV14IZ-2.7T1 | X9271TV14IZ-2.7T1 | X9271TV14IZ-2.7T1 |
| Product Name | Digital Potentiometers | 100KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - X9271TV14IZ-2.7T1 | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "14-TSSOP | 14-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | |
| Resistance Taper | Linear | |||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts |